EN
  • EN
  • DE

ADP1872ARMZ-1.0-R7

Part No ADP1872ARMZ-1.0-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 20 V
Frequency - Switching 1MHz
Duty Cycle (Max) 45%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 10-MSOP
Win Source Part Number 119362-ADP1872ARMZ-1.0-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP1872ARMZ-1.0-R7 CAD Model

Description

Product Overview: ADP1872ARMZ-1.0-R7

The ADP1872ARMZ-1.0-R7 is a high-performance, adjustable frequency, synchronous step-down DC-to-DC controller from Analog Devices Inc. This component is designed to provide efficient power conversion for a variety of applications, including communications infrastructure, networking equipment, and industrial systems. The ADP1872ARMZ-1.0-R7 is well-suited for managing the precise power requirements of modern electronic devices.

Key Features

  • Adjustable Frequency: The operating frequency is adjustable from 300 kHz to 1.2 MHz, allowing designers to optimize the performance of their power supply for specific applications.
  • Voltage Mode Control: This device utilizes voltage mode control with fast transient response, ensuring stable operation under varying load conditions.
  • Power Saving Mode: An integrated power-saving mode reduces quiescent current during light load conditions, enhancing the overall efficiency of the system.
  • Synchronization Capability: The ADP1872ARMZ-1.0-R7 can be synchronized to an external clock, which is essential for noise-sensitive applications requiring precise timing control.
  • Robust Protection Features: It includes a range of protection features such as overcurrent protection (OCP), undervoltage lockout (UVLO), and thermal shutdown, which contribute to the safe operation of the end application.

Applications

The versatile nature of the ADP1872ARMZ-1.0-R7 makes it suitable for a wide array of applications. It is commonly used in:

  • Telecommunication and Networking Equipment
  • Industrial and Instrumentation Systems
  • Computing and Storage Infrastructure
  • Point of Load (POL) Power Modules

Package and Quality

The device is offered in a compact 10-lead MSOP (Mini Small Outline Package) with an exposed pad for enhanced thermal performance. Analog Devices Inc. ensures high-quality standards, and the ADP1872ARMZ-1.0-R7 is no exception, providing reliable and consistent performance for critical applications.

Additional Information

For detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales representative. The ADP1872ARMZ-1.0-R7 is designed to meet the rigorous demands of modern electronic systems, offering a combination of flexibility, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.2048 $60.8912
44+ $2.6296 $115.7024
69+ $2.5475 $175.7775
94+ $2.4652 $231.7288
122+ $2.3832 $290.7504
163+ $2.1365 $348.2495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess