EN
  • EN
  • DE
  • IT

ADP1873ARMZ-0.6-R7

Part No ADP1873ARMZ-0.6-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10MSOP / Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 2.75V ~ 20V
Frequency - Switching 600kHz
Duty Cycle (Max) 65%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number ADP1873
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910638-ADP1873ARMZ-0.6-R7
Ultra Librarian 3D Model Ultra Librarian ADP1873ARMZ-0.6-R7 CAD Model

Description

ADP1873ARMZ-0.6-R7 - PWM Current Mode Controller by Analog Devices Inc.

The ADP1873ARMZ-0.6-R7 is a state-of-the-art PWM (Pulse Width Modulation) current mode controller designed and manufactured by Analog Devices Inc., a renowned leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced controller is specifically engineered to provide robust and efficient power management solutions for a broad range of applications, including telecommunications, networking systems, and industrial equipment.

Encased in a compact MSOP-10 (Mini Small Outline Package) form factor, the ADP1873ARMZ-0.6-R7 offers a versatile and space-saving solution for modern electronic devices where board space is at a premium. It operates at a fixed frequency that can be programmed via an external resistor, providing designers with the flexibility to optimize the performance of their power supply design.

The device is characterized by its wide input voltage range, which allows it to accommodate various power sources, making it an ideal choice for systems that require a reliable and consistent power supply operation. The ADP1873ARMZ-0.6-R7 is designed to drive an N-channel MOSFET, a feature that enhances its efficiency by reducing power dissipation and improving thermal performance.

Key features of the ADP1873ARMZ-0.6-R7 include:

  • Current mode control for excellent transient response
  • Adjustable switching frequency for design flexibility
  • Wide input voltage range to support various applications
  • Integrated soft-start feature to minimize inrush current during startup
  • Power-saving mode for improved efficiency at light loads
  • Overvoltage, undervoltage, and overcurrent protection for enhanced system reliability
  • Thermal shutdown feature to prevent damage from overheating

With these features, the ADP1873ARMZ-0.6-R7 provides an optimal balance between performance and protection, ensuring that your power supply can deliver the necessary power efficiently and safely under varying conditions.

Whether you are designing power supplies for servers, networking hardware, or sophisticated industrial machinery, the ADP1873ARMZ-0.6-R7 from Analog Devices Inc. offers a robust, efficient, and flexible solution that can meet the stringent requirements of your power management systems.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess