EN
  • EN
  • DE

ADP1874ARQZ-0.3-R7

Part No ADP1874ARQZ-0.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 2.95 V to 20 V
Frequency - Switching 300kHz
Duty Cycle (Max) 84%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-QSOP
Win Source Part Number 142096-ADP1874ARQZ-0.3-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1874ARQZ-0.3-R7 CAD Model

Description

ADP1874ARQZ-0.3-R7 - A High-Performance Buck Regulator from Analog Devices Inc.

The ADP1874ARQZ-0.3-R7 is a state-of-the-art synchronous step-down DC-to-DC regulator from the renowned manufacturer Analog Devices Inc. This regulator is designed to deliver high efficiency and performance for a wide range of applications, including but not limited to, networking equipment, telecommunications, servers, and industrial systems.

Key Features:

  • Adjustable Output Voltage: The ADP1874ARQZ-0.3-R7 offers an adjustable output voltage range, making it highly versatile for different applications that require various voltage levels.
  • High Efficiency: With its synchronous buck design, the regulator achieves high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Current Mode Control: The current mode control provides excellent transient response and cycle-by-cycle current limiting, which enhances the protection of the device and the load.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating various power supply requirements and ensuring compatibility with a range of input sources.
  • Thermal Protection: It includes thermal protection features that prevent damage from overheating, further ensuring the longevity and reliability of the regulator.
  • Compact Package: The ADP1874ARQZ-0.3-R7 comes in a compact 16-lead QSOP package, which is ideal for space-constrained applications.

Applications:

The versatility and high-performance characteristics of the ADP1874ARQZ-0.3-R7 make it suitable for a variety of applications, including:

  • Point of Load (POL) conversions
  • Communications infrastructure
  • Industrial and instrumentation systems
  • Networking equipment

Quality and Reliability:

Analog Devices Inc. is a leader in the semiconductor industry, known for its high-quality products. The ADP1874ARQZ-0.3-R7 is built to meet rigorous standards, ensuring that it performs to the expectations of the most demanding applications. With features such as overvoltage protection and under-voltage lockout, the regulator not only provides precise voltage regulation but also safeguards the system against power anomalies.

Whether you're designing a new system or upgrading an existing one, the ADP1874ARQZ-0.3-R7 from Analog Devices Inc. offers the performance, efficiency, and reliability that engineers and designers need to create top-performing products.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Infineon Technologies
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Lowest to $4.0465

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess