EN
  • EN
  • DE

AD8218BCPZ-RL

Part No AD8218BCPZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR BI-DIR 8LFCSP / Current Monitor Regulator High-Side 8-LFCSP-WD (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Current Regulation/Management
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Function Current Monitor
Sensing Method High-Side
Accuracy ±0.35%
Voltage - Input 4V ~ 80V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-WFDFN Exposed Pad, CSP
Supplier Device Package 8-LFCSP-WD (2x3)
Base Product Number AD8218
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 2156-AD8218BCPZ-RL,ANAANAAD8218BCPZ-RL,-2735-AD8218BCPZ-RLCT,505-AD8218BCPZ-RLDKR,AD8218BCPZ-RL-ND,-2735-AD8218BCPZ-RLTR,-2735-AD8218BCPZ-RLDKR,505-AD8218BCPZ-RLCT,-2735-AD8218BCPZ-RLTR-ND,505-AD8218BCPZ-RLTR,505-AD8218BCPZ-RLTR-ND
Standard Package 10,000
Win Source Part Number 1319445-AD8218BCPZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8218BCPZ-RL CAD Model

Description

Product Overview: AD8218BCPZ-RL by Analog Devices Inc.

The AD8218BCPZ-RL from Analog Devices Inc. is a high-performance, precision bidirectional current shunt monitor. Encased in a compact LFCSP (Lead Frame Chip Scale Package) with a part number suffix -RL, indicating its availability in reel packaging, this device is ideal for space-constrained applications that require accurate current measurement.

Key Features

  • Wide Common-Mode Range: The AD8218BCPZ-RL offers a wide common-mode voltage range from -2V to +65V, making it suitable for a variety of applications, including high-side current sensing that involves higher voltage levels.
  • High Accuracy: With precision accuracy, the device ensures reliable current measurements, which is crucial for system monitoring and control.
  • Low Offset Voltage: The low input offset voltage of the AD8218 minimizes error in current measurement, contributing to the overall precision of the system.
  • High Bandwidth: A high bandwidth allows the AD8218BCPZ-RL to respond quickly to changes in current, making it suitable for monitoring dynamic loads.
  • Zero-Drift Topology: The zero-drift topology maintains accuracy over time and temperature by minimizing the offset drift.

Applications

  • Automotive battery monitoring
  • Power management systems
  • Portable and handheld applications
  • Industrial and telecommunications systems

As a product of Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the AD8218BCPZ-RL is designed with the quality and reliability that customers expect from this renowned manufacturer. The device's robust design is suitable for harsh environments, making it a versatile choice for both automotive and industrial applications where extreme conditions may be encountered.

Overall, the AD8218BCPZ-RL is an excellent choice for engineers and designers looking for a reliable, accurate, and easy-to-use current shunt monitor that can handle a wide range of applications. Its combination of high accuracy, wide common-mode range, and compact packaging makes it a versatile solution for current sensing challenges.

You May Also Be Interested in

Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Monolithic Power Systems Inc.
IC CURRENT REGULATOR 2% 19QFN / Current Regulator Regulator High/Low-Side 5A 19-QFN (4x4)
Need more? Email Us
Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD
Lowest to $0.4082
Texas Instruments
PROTOTYPE
Lowest to $14.3383
Maxim Integrated
IC CURRENT SWITCH 15WLP / Current Switch Regulator 4.75A 15-WLP (2.1x1.52)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess