EN
  • EN
  • DE

ADP195ACPZ-R7

Part No ADP195ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC HIGH-SIDE LOAD SWITCH 6LFSCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Switch Type General Purpose
Number of Outputs 1
Output Type P-Channel
Voltage - Load 1.1 V to 3.6 V
Supply Voltage - Operating Not Required
Current - Output (Max) 1.1A
Rds On (Typ) 50 mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Fault Protection Reverse Current
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 6-LFCSP-UD (2x2)
Win Source Part Number 009130-ADP195ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP195ACPZ-R7 CAD Model

Description

Product Overview: ADP195ACPZ-R7 by Analog Devices Inc.

The ADP195ACPZ-R7 is a high-performance, ultra-low on-resistance, load switch offered by Analog Devices Inc., a leading global semiconductor company. This advanced power management component is designed to provide efficient power distribution and protection in a wide range of electronic applications.

Key Features

  • Low On-Resistance: With an ultra-low on-resistance of typically 65 mΩ, the ADP195ACPZ-R7 ensures minimal voltage drop and power loss, enhancing overall system efficiency.
  • Input Voltage Range: The device operates over a broad input voltage range from 1.1 V to 3.6 V, making it versatile for various low-voltage applications.
  • High Current Capability: It can handle up to 1.1 A of continuous current, suitable for powering a diverse array of components.
  • Small Package: Available in a compact 6-lead LFCSP (3mm x 3mm) package, the ADP195ACPZ-R7 saves valuable board space.
  • Controlled Turn-On: The device features a soft start capability that provides a controlled turn-on, reducing inrush current and minimizing system voltage disturbances.

Applications

The ADP195ACPZ-R7 is ideal for a variety of applications that require efficient power routing and management, including:

  • Portable and battery-powered devices
  • Smartphones and tablets
  • Wireless and networking equipment
  • Medical devices
  • Industrial and instrumentation systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADP195ACPZ-R7 is no exception. It is built to meet the stringent requirements of modern electronic systems, ensuring long-term performance and stability.

Ordering Information

The ADP195ACPZ-R7 comes in tape and reel packaging, with the suffix -R7 indicating the reel quantity for ease of manufacturing and assembly processes. When ordering, it's important to consider the full part number to ensure proper delivery of the component in the desired packaging format.

You May Also Be Interested in

Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4135 $50.6835
51+ $1.9803 $100.9953
79+ $1.9184 $151.5536
108+ $1.8566 $200.5128
140+ $1.7947 $251.2580
187+ $1.6090 $300.8830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess