EN
  • EN
  • DE

ADP199ACBZ-R7

Part No ADP199ACBZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR SWITCH P-CHAN 1:1 4WLCSP / Power Switch/Driver 1:1 P-Channel 500mA 4-WLCSP (0.74x0.74)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Switch Type General Purpose
Number of Outputs 1
Output Configuration High Side
Output Type P-Channel
Interface On/Off
Voltage - Load 0.9V ~ 3.6V
Voltage - Supply (Vcc/Vdd) Not Required
Current - Output (Max) 500mA
Rds On (Typ) 40mOhm
Input Type Non-Inverting
Features Slew Rate Controlled
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 4-WLCSP (0.74x0.74)
Package / Case 4-UFBGA, WLCSP
Base Product Number ADP199
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910641-ADP199ACBZ-R7
Ultra Librarian 3D Model Ultra Librarian ADP199ACBZ-R7 CAD Model

Description

The ADP199ACBZ-R7 is a high-performance, single-channel load switch designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This compact and efficient power management solution is ideal for a wide range of applications, from mobile devices to portable electronics, where space is at a premium and power efficiency is crucial.

Key Features

  • Low On-Resistance: The ADP199ACBZ-R7 features an extremely low on-resistance (RON), which minimizes voltage drop and power loss, thereby enhancing the overall efficiency of the system it is integrated into.
  • Input Voltage Range: This load switch operates over a broad input voltage range, accommodating various power supply requirements and offering design flexibility for different electronic circuits.
  • High Current Capability: It is capable of handling high current loads, making it suitable for power-intensive applications without compromising performance or reliability.
  • Compact Package: Housed in a small 4-ball WLCSP (Wafer Level Chip Scale Package), the ADP199ACBZ-R7 saves valuable board space and is optimized for space-constrained applications.
  • Control Features: The device includes an enable input that allows the user to switch the load on and off, providing additional control over power consumption and enabling intelligent power management strategies.

Applications

The versatility of the ADP199ACBZ-R7 makes it suitable for a diverse array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless and IoT Devices
  • Healthcare and Medical Equipment
  • GPS and Navigation Systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADP199ACBZ-R7 is no exception. It is built to meet the stringent requirements of modern electronic devices, ensuring stable and reliable operation even under challenging conditions.

Conclusion

With its combination of low on-resistance, high current handling, and compact size, the ADP199ACBZ-R7 from Analog Devices Inc. is an excellent choice for designers looking to optimize power management in their next project. Its extensive feature set and reliable performance make it a valuable component in any power-sensitive application.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7816
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8MSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2619 $52.0237
54+ $1.8560 $100.2240
84+ $1.7980 $151.0320
115+ $1.7400 $200.1000
149+ $1.6820 $250.6180
199+ $1.5080 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess