ADP2118ACPZ-3.3 Voltage Regulator by Analog Devices Inc.
The ADP2118ACPZ-3.3 is a high-efficiency, synchronous, step-down DC-to-DC converter manufactured by Analog Devices Inc. Designed to deliver a fixed output voltage of 3.3V, this regulator is a reliable solution for powering a wide range of devices that require stable and efficient power management.
Key Features:
- Output Voltage: Fixed 3.3V output to power various electronic components.
- High Efficiency: Synchronous step-down operation ensures efficient power conversion, minimizing heat generation and power loss.
- Current Capability: Capable of delivering up to 3A of output current, suitable for high-power applications.
- Adjustable Switching Frequency: Allows the user to select the optimal switching frequency between 300 kHz and 1.4 MHz to balance efficiency and component size.
- Integrated Bootstrapped Switch: Enhances efficiency by eliminating the need for an external diode.
- Input Voltage Range: Wide input voltage range from 2.3V to 5.5V, accommodating a variety of power sources.
- Protection Features: Includes overcurrent protection, thermal overload protection, and under-voltage lockout to ensure the safety and reliability of the device.
- Compact Package: The LFCSP (Lead Frame Chip Scale Package) ensures a minimal footprint on the PCB, making it ideal for space-constrained applications.
Applications:
The ADP2118ACPZ-3.3 is versatile and can be used in a multitude of applications, including but not limited to:
- Portable and battery-powered devices
- Networking and telecommunication equipment
- Point-of-load conversions
- Embedded systems
- Industrial and medical equipment
Conclusion:
With its robust design and comprehensive feature set, the ADP2118ACPZ-3.3 voltage regulator from Analog Devices Inc. stands out as an excellent choice for engineers and designers looking for a reliable power management solution. Its high efficiency, flexibility in switching frequency, and compact size make it an ideal component for a wide range of electronic applications.