Product Overview: ADP2165ACPZ-1.0-R7 from Analog Devices Inc.
The ADP2165ACPZ-1.0-R7 is a high-performance, low-voltage, synchronous step-down DC-to-DC regulator from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This regulator is designed to meet the stringent power requirements of modern electronic devices, providing an efficient and reliable power solution.
Key Features
- Output Voltage: The device delivers a fixed output voltage of 1.0V, suitable for low-voltage operations in a variety of applications.
- High Efficiency: With synchronous rectification, the ADP2165ACPZ-1.0-R7 offers high efficiency, reducing power losses and improving system performance.
- Output Current: It supports an output current of up to 1.2A, making it capable of powering a wide range of components and systems.
- Input Voltage Range: The regulator operates over a wide input voltage range from 2.7V to 5.5V, accommodating a variety of power sources.
- Package: The device comes in a compact 16-lead LFCSP (3x3 mm) package, which is ideal for space-constrained applications.
- Thermal Protection: It includes thermal overload protection that safeguards the device and the system in high-temperature conditions.
- Adjustable Soft Start: The soft start feature minimizes inrush current during startup, providing a smooth power-up sequence.
Applications
The ADP2165ACPZ-1.0-R7 is versatile and can be used in a broad range of applications, including but not limited to:
- Communications Infrastructure
- Networking Equipment
- Servers and Storage Systems
- Portable and Battery-Powered Devices
- Industrial and Instrumentation Equipment
Quality and Reliability
Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADP2165ACPZ-1.0-R7 is no exception and is built to meet the highest industry standards, ensuring stable performance in a range of environmental conditions.
Ordering Information
The ADP2165ACPZ-1.0-R7 comes in tape and reel packaging, denoted by the "-R7" suffix, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, please refer to the official Analog Devices Inc. datasheets and product resources.