EN
  • EN
  • DE

ADP2165ACPZ-1.8-R7

Part No ADP2165ACPZ-1.8-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 5A 24LFCSP / Buck Switching Regulator IC Positive Fixed 1.8V 1 Output 5A 24-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.8V
Current - Output 5A
Frequency - Switching 250kHz ~ 1.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number ADP2165
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ANAANAADP2165ACPZ-1.8-R7,ADP2165ACPZ-1.8-R7CT,ADP2165ACPZ-1.8-R7DKR,2156-ADP2165ACPZ-1.8-R7,ADP2165ACPZ-1.8-R7TR
Standard Package 1,500
Win Source Part Number 1173639-ADP2165ACPZ-1.8-R7
Ultra Librarian 3D Model Ultra Librarian ADP2165ACPZ-1.8-R7 CAD Model

Description

ADP2165ACPZ-1.8-R7

The ADP2165ACPZ-1.8-R7 is a high-performance, low-voltage, synchronous step-down DC-to-DC regulator from the renowned manufacturer Analog Devices Inc. This efficient power management integrated circuit is designed to deliver up to 1.2 A of continuous output current with an input voltage range of 2.7 V to 20 V, making it a versatile solution for a wide range of applications.

Key Features:

  • Output Voltage: Fixed 1.8 V output with high accuracy
  • High Efficiency: Up to 95% efficiency, reducing power loss and heat generation
  • Output Current: Capable of delivering 1.2 A of continuous output current
  • Input Voltage Range: 2.7 V to 20 V, accommodating a variety of power sources
  • Frequency Synchronization: Synchronizable switching frequency from 300 kHz to 2 MHz
  • Thermal Protection: Over-temperature protection ensures reliable operation under high-temperature conditions
  • Voltage Mode Control: Fast transient response with voltage mode control architecture
  • Package: Compact 16-lead LFCSP (3 mm x 3 mm) package
  • RoHS Compliant: Meets environmental standards for lead-free components

Applications:

  • Telecommunications and Networking Equipment
  • Industrial and Instrumentation Systems
  • Healthcare and Medical Devices
  • Consumer Electronics
  • Point of Load Applications

The ADP2165ACPZ-1.8-R7 is designed with a current-mode, fixed-frequency pulse-width modulation (PWM) control scheme which provides stable and low-noise operation, making it ideal for sensitive RF or audio applications. The device also features integrated power MOSFETs, which simplify the design and reduce external component count.

With its Power Good (PG) flag, the ADP2165ACPZ-1.8-R7 provides a system-friendly interface, indicating when the output voltage is within regulation. Additionally, the device offers a suite of protection features, including overcurrent protection (OCP), undervoltage lockout (UVLO), and a thermal shutdown mechanism, to safeguard your system against a range of fault conditions.

Whether you are designing a sophisticated communication system, a compact medical device, or a high-performance industrial module, the ADP2165ACPZ-1.8-R7 from Analog Devices Inc. is an excellent choice for your power regulation needs, combining performance, efficiency, and reliability in a small form factor.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1016 $61.5240
35+ $3.3656 $117.7960
54+ $3.2603 $176.0562
74+ $3.1552 $233.4848
95+ $3.0500 $289.7500
127+ $2.7345 $347.2815
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,230 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess