EN
  • EN
  • DE

ADP2165ACPZ-3.3-R7

Part No ADP2165ACPZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 5A 24LFCSP / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 5A 24-WFQFN Exposed Pad, CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Analog Devices Inc.
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 5A
Frequency - Switching 250kHz ~ 1.4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP (4x4)
Base Product Number ADP2165
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ADP2165ACPZ-3.3-R7CT,ADP2165ACPZ-3.3-R7DKR,2156-ADP2165ACPZ-3.3-R7,ADP2165ACPZ-3.3-R7TR,ANAANAADP2165ACPZ-3.3-R7
Standard Package 1,500
Win Source Part Number 1184150-ADP2165ACPZ-3.3-R7
Ultra Librarian 3D Model Ultra Librarian ADP2165ACPZ-3.3-R7 CAD Model

Description

ADP2165ACPZ-3.3-R7: High-Efficiency, Low-Voltage Synchronous Step-Down DC-DC Regulator

The ADP2165ACPZ-3.3-R7 from Analog Devices Inc. is a high-performance, synchronous, step-down DC-DC regulator that operates at an input voltage range of 3.0 V to 5.5 V. This regulator is designed to deliver a fixed output voltage of 3.3 V, with an output current of up to 1.5 A, making it an excellent choice for powering low-voltage devices in a variety of applications.

One of the key features of the ADP2165ACPZ-3.3-R7 is its high efficiency, which is achieved through its synchronous buck design. This design reduces the need for external components, thereby simplifying the overall circuit design and saving board space. The device's efficiency is further enhanced by its ability to operate in a pulse frequency modulation (PFM) mode under light load conditions, which reduces quiescent current and improves light-load efficiency.

The ADP2165ACPZ-3.3-R7 is housed in a compact 16-lead LFCSP (Lead Frame Chip Scale Package) with an exposed pad for enhanced thermal performance. This package is ideal for space-constrained applications, ensuring that even in tight layouts, the device can be accommodated without sacrificing performance.

Additional features of this regulator include an internal soft start to limit inrush current during startup, precise enable threshold to allow for accurate sequencing, and a power good (PG) output to provide a system-ready signal for downstream processors and peripherals. Overcurrent protection and thermal overload protection are also built into the device, safeguarding it and the system it powers from potential damage due to abnormal operating conditions.

The ADP2165ACPZ-3.3-R7 is optimized for use in a variety of applications, including communications infrastructure, networking equipment, industrial and instrumentation systems, and consumer electronics. Its robust feature set and high efficiency make it an ideal solution for designers looking to enhance the reliability and performance of their power management systems.

With the ADP2165ACPZ-3.3-R7, Analog Devices Inc. continues to demonstrate its commitment to providing innovative, high-quality power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess