EN
  • EN
  • DE

ADP220ACBZ-2828R7

Part No ADP220ACBZ-2828R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.2A 6WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V, 2.8V
Dropout Voltage-Max 0.23V @ 200mA, 0.23V @ 200mA
Output Current 200mA, 200mA
Operating Supply Current 120μA to 220μA
PSRR 68dB to 40dB (100Hz to 1MHz), 68dB to 40dB (100Hz to 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Mounting SMD (SMT)
Case / Package 6-WLCSP (1.45x0.95)
Win Source Part Number 173102-ADP220ACBZ-2828R7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP220ACBZ-2828R7 CAD Model

Description

Introducing the ADP220ACBZ-2828R7 from Analog Devices Inc.

The ADP220ACBZ-2828R7 is a state-of-the-art power management integrated circuit (PMIC) designed by Analog Devices Inc., a leader in high-performance analog technology. This innovative component is engineered to meet the rigorous demands of modern electronic systems, providing a reliable and efficient power management solution suitable for a wide range of applications.

Key Features and Benefits

  • High Efficiency: The ADP220ACBZ-2828R7 is optimized for high-efficiency operation, which helps to reduce power loss and improve overall system performance. This is crucial for battery-powered devices where extending the battery life is a significant concern.
  • Compact Design: This PMIC comes in a compact package, making it an ideal choice for space-constrained applications. Its small footprint allows for more efficient use of board space, enabling designers to create more compact and integrated designs.
  • Robust Output Regulation: The device features robust output regulation, ensuring stable power delivery to sensitive electronic components, even under varying load conditions. This contributes to the reliability and longevity of the end product.
  • Thermal Protection: The ADP220ACBZ-2828R7 includes thermal protection features that help prevent overheating, safeguarding the device and the system it powers from potential thermal damage.
  • Wide Input Voltage Range: It supports a broad input voltage range, providing flexibility in power supply design and making it compatible with a variety of input sources.

Applications

The versatility of the ADP220ACBZ-2828R7 allows it to be used across multiple industries and applications, including:

  • Portable and battery-powered devices
  • Medical equipment
  • Industrial control systems
  • Telecommunications infrastructure
  • Automotive electronics

Technical Specifications

The ADP220ACBZ-2828R7 boasts impressive technical specifications that ensure its suitability for demanding applications:

  • Manufacturer: Analog Devices Inc.
  • Part Number: ADP220ACBZ-2828R7
  • Package: Compact, surface-mountable
  • Efficiency: Optimized for high-efficiency operation
  • Output Voltage Regulation: Tight regulation for consistent power delivery
  • Thermal Features: Built-in thermal protection
  • Input Voltage Range: Wide range to accommodate various power sources

With its blend of efficiency, compactness, and robust power regulation, the ADP220ACBZ-2828R7 from Analog Devices Inc. stands out as a superior choice for designers looking to enhance their power management systems.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1587 $64.7610
70+ $1.7718 $124.0260
105+ $1.7163 $180.2115
140+ $1.6609 $232.5260
180+ $1.6055 $288.9900
245+ $1.4391 $352.5795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,600 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess