EN
  • EN
  • DE

ADP2323ACPZ-R7

Part No ADP2323ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 32LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 20 V
Frequency - Switching 600kHz
Duty Cycle (Max) 90%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Power Good, Soft Start, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 32-LFCSP-WQ (5x5)
Win Source Part Number 125461-ADP2323ACPZ-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name ADP2323
Introduction Date June 03, 2011
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADP2323ACPZ-R7 CAD Model

Description

ADP2323ACPZ-R7: High-Efficiency, Dual Channel, Synchronous Step-Down DC-DC Regulator

Manufacturer: Analog Devices Inc.

Product Category: Power Management ICs / DC-DC Converters

The ADP2323ACPZ-R7 is a state-of-the-art, dual-channel, synchronous step-down DC-DC regulator designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This advanced power management component is engineered to meet the stringent requirements of a wide range of applications, including telecommunications, networking equipment, industrial systems, and portable devices.

With its high-efficiency performance and space-saving LFCSP (Lead Frame Chip Scale Package) footprint, the ADP2323ACPZ-R7 is ideal for systems that require reliable and efficient power distribution. Each of its two channels can deliver up to 3A of continuous output current, making it a versatile solution for powering modern microprocessors, FPGAs, and other digital ICs that demand stable power supplies.

The ADP2323ACPZ-R7 operates over a wide input voltage range from 4.5V to 20V, accommodating a variety of power sources. Its output voltage is adjustable from 0.6V to 85% of the input voltage, providing the flexibility needed to meet the voltage requirements of different loads. Additionally, the device features a switching frequency that is programmable from 300kHz to 1MHz, allowing designers to optimize the trade-off between efficiency and external component size.

Key features of the ADP2323ACPZ-R7 include:

  • High efficiency up to 95%, reducing heat dissipation and improving system reliability.
  • Independent enable and power-good signals for each channel, simplifying power sequencing and system monitoring.
  • Internal soft start to limit inrush current during startup.
  • Integrated high-side and low-side MOSFETs, minimizing external component count.
  • Overvoltage protection, undervoltage lockout, overcurrent protection, and thermal shutdown, ensuring safe operation under abnormal conditions.

This regulator's compact package and robust protection features make it an excellent choice for designers seeking a reliable, high-performance power solution. The ADP2323ACPZ-R7 is not only a testament to Analog Devices Inc.'s commitment to innovation but also to their dedication to providing components that enhance the efficiency and longevity of electronic systems.

You May Also Be Interested in

Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0716 $61.0740
35+ $3.3409 $116.9315
54+ $3.2365 $174.7710
74+ $3.1321 $231.7754
96+ $3.0277 $290.6592
128+ $2.7145 $347.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess