EN
  • EN
  • DE

ADP2504ACPZ-3.3-R7

Part No ADP2504ACPZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Conv DC-DC 2.3V to 5.5V Non-Inv/Inv/Step Up/Step Down Single-Out 3.3V 1A 10-Pin LFCSP EP T/R / IC REG BCK BST 3.3V 1.3A 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 10-LFCSP-WD (3x3)
Win Source Part Number 114569-ADP2504ACPZ-3.3-R7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADP2504-3.3
Introduction Date May 30, 2008
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADP2504ACPZ-3.3-R7 CAD Model

Description

Product Overview: ADP2504ACPZ-3.3-R7

The ADP2504ACPZ-3.3-R7 is a high-efficiency, multifunctional power management integrated circuit (PMIC) from the esteemed manufacturer Analog Devices Inc. This compact, fixed 3.3V output voltage regulator is designed to meet the rigorous power demands of modern portable electronic devices.

Key Features

  • Integrated Switching Regulator: The device incorporates a step-up/step-down (buck-boost) regulator, providing efficient voltage conversion with minimal external components.
  • Fixed Output Voltage: It delivers a stable 3.3V output, which is critical for consistent device performance.
  • High Efficiency: The ADP2504ACPZ-3.3-R7 boasts a high efficiency of up to 96%, reducing power loss and improving battery life in portable applications.
  • Compact Package: Housed in a 10-lead LFCSP (Lead Frame Chip Scale Package), it is suitable for space-constrained applications.
  • Adjustable Switching Frequency: The switching frequency can be adjusted from 600 kHz to 1.2 MHz, allowing designers to balance efficiency and component size.

Applications

This versatile PMIC is ideal for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless handsets and accessories
  • Digital cameras and audio devices
  • Medical and healthcare systems
  • GPS and navigation equipment

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The ADP2504ACPZ-3.3-R7 is no exception and is designed to meet the stringent requirements of the electronics industry. With features such as thermal overload protection and under-voltage lockout, it ensures safe and reliable operation under various conditions.

Ordering Information

The product is available in tape and reel packaging, denoted by the "-R7" suffix, facilitating its use in high-volume manufacturing environments. For detailed specifications, technical documentation, and ordering information, customers should refer to the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0741 $52.9633
30+ $3.3428 $100.2840
47+ $3.2384 $152.2048
64+ $3.1339 $200.5696
83+ $3.0294 $251.4402
111+ $2.7161 $301.4871
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,960 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess