The ADP2504ACPZ-5.0-R7 is a high-performance, integrated boost-buck regulator from Analog Devices Inc., designed to provide a seamless and efficient voltage conversion for a variety of applications. This regulator is capable of operating with an input voltage range of 2.3V to 5.5V, making it versatile for both single-cell lithium-ion battery-powered devices and systems with a 3.3V or 5V power rail.
Key Features
- Output Voltage: Fixed at 5.0V, providing a stable and regulated output for consistent performance.
- High Efficiency: Up to 95% efficiency in step-down mode and 90% in step-up mode, ensuring minimal power loss during voltage conversion.
- Integrated Synchronous Rectifier: Reduces power loss and improves efficiency, particularly beneficial for battery-powered devices.
- Adjustable Switching Frequency: Allows for optimization between efficiency and external component size.
- Current Mode Control: Provides excellent transient response and cycle-by-cycle current limiting for improved safety and reliability.
- Small Package Size: Comes in a compact LFCSP (Lead Frame Chip Scale Package) form factor, which is ideal for space-constrained applications.
Applications
- Portable and battery-powered devices
- Wireless and RF power supplies
- Point of Load (POL) power supplies
- Energy harvesting and solar-powered systems
- Handheld medical devices
Product Specifications
Parameter
Value
Manufacturer
Analog Devices Inc.
Part Number
ADP2504ACPZ-5.0-R7
Output Voltage
5.0V
Input Voltage
2.3V to 5.5V
Package / Case
LFCSP
The ADP2504ACPZ-5.0-R7 from Analog Devices Inc. represents a blend of performance, efficiency, and compactness, making it an excellent choice for engineers looking to optimize their power management solutions.