EN
  • EN
  • DE

ADP2504ACPZ-R7

Part No ADP2504ACPZ-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ 1.3A 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.3V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Maximum Output Voltage 5.5V
Output Current 1A
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 10-LFCSP-WD (3x3)
Win Source Part Number 077663-ADP2504ACPZ-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP2504ACPZ-R7 CAD Model

Description

ADP2504ACPZ-R7: High-Efficiency, Buck-Boost Regulator from Analog Devices Inc.

The ADP2504ACPZ-R7 is a state-of-the-art integrated buck-boost regulator designed by Analog Devices Inc., a leader in high-performance analog technology. This regulator is specifically engineered to provide a seamless and efficient voltage conversion in a compact package, making it an ideal power solution for a wide range of applications.

Key Features

  • Wide Input Voltage Range: The ADP2504ACPZ-R7 operates over a broad input voltage range of 2.3 V to 5.5 V, accommodating various power sources from single-cell lithium-ion batteries to USB and other standard power supplies.
  • Adjustable Output Voltage: Users can set the output voltage from 1.8 V to 5.5 V, providing flexibility for powering different devices and ensuring compatibility with a variety of loads.
  • High Efficiency: With a typical efficiency of up to 96%, this regulator maximizes battery life and reduces power loss, making it suitable for portable and battery-powered applications.
  • Integrated Synchronous Rectification: The inclusion of internal synchronous switches minimizes external component count and simplifies design while improving efficiency.
  • Small Footprint: Housed in a compact 10-lead LFCSP (3 mm x 3 mm) package, the ADP2504ACPZ-R7 saves valuable board space in space-constrained applications.

Applications

The versatility of the ADP2504ACPZ-R7 makes it an excellent choice for a variety of applications, including:

  • Smartphones and Tablets
  • Wireless and Bluetooth Headsets
  • GPS and Portable Navigation Devices
  • Portable Media and MP3 Players
  • Digital Cameras and Portable Gaming Systems

Reliability and Performance

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADP2504ACPZ-R7 is no exception. This buck-boost regulator is designed to meet stringent performance standards, ensuring stable and reliable operation across a wide range of environmental conditions and usage scenarios.

Overall, the ADP2504ACPZ-R7 from Analog Devices Inc. represents a blend of efficiency, flexibility, and compact design, making it a top choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4606 $51.6848
19+ $5.3010 $100.7190
30+ $5.1353 $154.0590
41+ $4.9697 $203.7577
53+ $4.8040 $254.6120
70+ $4.3071 $301.4970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,616 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess