EN
  • EN
  • DE
  • IT

ADP3025JRU-REEL

Part No ADP3025JRU-REEL
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC CTRLR PWR SUPPLY DUAL 38TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 42890-ADP3025JRU-REEL
Ultra Librarian 3D Model Ultra Librarian ADP3025JRU-REEL CAD Model

Description

Analog Devices Inc. ADP3025JRU-REEL

The ADP3025JRU-REEL is a high-performance, dual power supply controller designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This component is specifically engineered to provide efficient, reliable power management solutions for a variety of applications, including computing, communication, and industrial systems.

Constructed using Analog Devices' proprietary technology, the ADP3025JRU-REEL offers a compact, integrated solution for controlling synchronous-rectified buck power supplies. This device is capable of driving two N-channel MOSFETs in a synchronous-rectified buck topology, which allows for high efficiency and fast transient response in power supply systems.

The controller operates at a fixed frequency and utilizes a voltage-mode PWM control scheme, ensuring stable operation and simplified loop compensation. With its wide input voltage range, the ADP3025JRU-REEL is versatile enough to handle various input sources, making it suitable for a broad array of power regulation scenarios.

Key features of the ADP3025JRU-REEL include:

  • High efficiency synchronous operation
  • Fixed frequency voltage-mode PWM control
  • Programmable under-voltage lockout
  • Soft start capability to prevent inrush current during startup
  • Overcurrent protection to safeguard the device and downstream components
  • Thermal shutdown feature for additional protection
  • Low shutdown supply current for power conservation

The device is provided in a TSSOP-20 package, which is designed for surface-mount technology (SMT), making it suitable for compact PCB layouts and mass production environments. The ADP3025JRU-REEL's packaging is also conducive to efficient thermal management, ensuring reliable performance even under varying environmental conditions.

As part of the REEL packaging format, the ADP3025JRU-REEL comes on a reel, which is ideal for automated manufacturing processes, ensuring consistent placement and reducing manual handling during the assembly of electronic devices.

Whether you're designing a new power system or upgrading an existing one, the ADP3025JRU-REEL from Analog Devices Inc. offers a robust, efficient, and reliable solution for your dual synchronous buck power supply needs.

You May Also Be Interested in

Rohm Semiconductor
IC LSI I/O HUB IND 404BGA
Need more? Email Us
Texas Instruments
EXCALIBUR LOW POWER JFET OP AMP
Lowest to $2.6361
Analog Devices Inc.
IC VOLT REF MCPWR 4.5V 8-SOIC
Lowest to $4.8077
Broadcom Limited
BB TO IF UPCONVERTER FOR IDU APP
Need more? Email Us
Texas Instruments
DELTA SIGMA AIC
Need more? Email Us
Belden Inc.
NOSE MALE ASM 50 OHM
Need more? Email Us
Broadcom Limited
TERMINAL ON A CHIP SOLUTION W/O
Need more? Email Us
Panduit Corp
TRF SGN,18X12,RA-AL, SPD LMT 60
Need more? Email Us
Texas Instruments
8 TO 9 BIT PARITY XCVR/REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.6131 $72.5895
100+ $1.3234 $132.3400
155+ $1.2820 $198.7100
210+ $1.2405 $260.5050
270+ $1.1992 $323.7840
365+ $1.0750 $392.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess