EN
  • EN
  • DE

ADP3120JRZ-RL

Part No ADP3120JRZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description Dual Bootstrapped 12 V MOSFET Driver with Output Disable / Driver 2-OUT High and Low Side Inv/Non-Inv 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer Analog Devices Inc.
Win Source Part Number 173124-ADP3120JRZ-RL
Popularity Medium
Supply and Demand Status Balance
Family Name ADP3120
Introduction Date January 02, 2008
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3120JRZ-RL CAD Model

Description

The ADP3120JRZ-RL is a high-performance, dual MOSFET driver manufactured by Analog Devices Inc., designed to drive two N-channel MOSFETs in a synchronous buck converter topology. This integrated circuit (IC) is ideal for a variety of power conversion applications in computing, networking, and telecommunication systems.

Key Features:

  • High-Speed Operation: The ADP3120JRZ-RL is capable of high-frequency operation, which makes it suitable for modern power supply designs that require efficient and fast switching.
  • Dual Outputs: It features two outputs for driving the high-side and low-side MOSFETs, helping to simplify circuit design and improve overall performance.
  • Adaptive Dead-Time Control: This ensures optimal switching behavior by automatically adjusting the dead-time between the high-side and low-side drives to minimize power losses.
  • Bootstrap Operation: The device supports bootstrap operation necessary for high-side drive, providing the voltage required above the supply for N-channel MOSFETs.
  • Under-Voltage Lockout (UVLO): The UVLO feature protects the device and the power system by ensuring that the driver operates only when the supply voltage is within an acceptable range.
  • High Drive Current: The driver is capable of delivering high peak current to the gates of MOSFETs, ensuring quick and efficient switching.
  • Compact Packaging: Offered in a small outline package (SOIC), the ADP3120JRZ-RL is designed for space-constrained applications.

Applications:

  • Desktop and server power supplies
  • DC-to-DC converters
  • Point of Load (POL) modules
  • Telecommunication and networking equipment
  • Graphics and memory power supplies

The ADP3120JRZ-RL from Analog Devices Inc. is a robust and reliable solution for driving power MOSFETs in advanced power conversion systems. Its combination of high-speed operation, adaptive dead-time control, and high drive current capacity make it a preferred choice for engineers looking to optimize their power management designs.

You May Also Be Interested in

Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
ISAHAYA
Gate Drivers RoHS
Lowest to $6.6941
Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.1063
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3927 $58.9050
360+ $0.3222 $115.9920
560+ $0.3119 $174.6640
770+ $0.3015 $232.1550
990+ $0.2922 $289.2780
1,325+ $0.2622 $347.4150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,699 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess