EN
  • EN
  • DE

ADP3160JR-REEL7

Part No ADP3160JR-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description SYNCHRONOUS BUCK CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Applications Controller, High Performance Processor
Voltage - Input 12V
Number of Outputs 5
Voltage - Output 1.1V ~ 1.85V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 42929-ADP3160JR-REEL7
Ultra Librarian 3D Model Ultra Librarian ADP3160JR-REEL7 CAD Model

Description

The ADP3160JR-REEL7 is a highly integrated solution from Analog Devices Inc., designed to cater to the demanding needs of synchronous buck switching regulators. This advanced component is engineered to provide precision voltage regulation while maintaining high efficiency, making it an ideal choice for power management applications in computing, telecommunications, and industrial systems.

Key Features

  • Multi-Phase Power Control: The ADP3160JR-REEL7 is capable of multi-phase power control, which helps in reducing the total bulk capacitance required, thereby lowering the overall system cost and enhancing performance through improved transient response.
  • High Efficiency: With its synchronous rectification and low MOSFET on-resistance, this component achieves high efficiency, which is crucial for reducing heat generation and improving system reliability.
  • Programmable Frequency: The switching frequency of the ADP3160JR-REEL7 is programmable, allowing designers to optimize the component for their specific application needs, balancing efficiency and component size.

Applications

  • Desktop and notebook computers
  • Graphics cards
  • DC-DC converters
  • Telecommunication infrastructure
  • Server and networking equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the ADP3160JR-REEL7 is no exception. This product is available in a tape and reel packaging format (REEL7), which facilitates efficient assembly during the manufacturing process and ensures the component is well-suited for high-volume production environments.

Technical Specifications

  • Package: The ADP3160JR-REEL7 comes in a compact SOIC package, which is suitable for space-constrained applications.
  • Voltage Control: It offers precision voltage regulation to meet the exacting requirements of modern microprocessors and other sensitive electronic devices.
  • Protection Features: The device includes a range of protection features such as overvoltage, undervoltage, and thermal protection to ensure the safety and longevity of the end application.

Overall, the ADP3160JR-REEL7 from Analog Devices Inc. is a versatile and reliable component that provides advanced control for power supply designs, ensuring stable operation and optimal performance in a wide range of applications.

You May Also Be Interested in

Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8094 $52.6110
155+ $0.6642 $102.9510
235+ $0.6434 $151.1990
325+ $0.6227 $202.3775
420+ $0.6019 $252.7980
560+ $0.5396 $302.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess