EN
  • EN
  • DE

ADP3163J

Part No ADP3163J
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK 5BIT 2-3PHAS 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Cut Reel
Applications Controller, Intel Pentium IV
Voltage - Input 5V, 12V
Number of Outputs 1
Output Voltage 1.1 V to 1.85 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 077667-ADP3163J
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3163J CAD Model

Description

ADP3163J: A High-Efficiency, Multiphase Synchronous Buck Controller

The ADP3163J from Analog Devices Inc. is a sophisticated multiphase synchronous buck controller designed to meet the rigorous demands of high-performance computing systems and other electronics requiring efficient voltage regulation. This controller is engineered to work in conjunction with Intel's VRM9, VRM10, and VRD10 specifications, making it an ideal choice for powering the latest generation of CPUs and GPUs that require stable and efficient power delivery.

Key Features

  • Multi-Phase Power Conversion: The ADP3163J uses a 3-phase or 2-phase power conversion technique, which reduces the current load and power dissipation in the output stage, resulting in improved efficiency and thermal management.
  • Active Voltage Positioning: It incorporates active voltage positioning with adjustable gain to enhance transient response and minimize the output capacitance required to meet transient load steps, helping to maintain stable voltage levels during rapid changes in load.
  • High-Accuracy Voltage Regulation: This controller maintains tight voltage regulation accuracy, which is crucial for the stability and longevity of high-performance processors.
  • Adaptive Voltage Identification (VID): The ADP3163J supports adaptive VID, allowing for real-time voltage adjustments in response to varying workloads and power-saving modes.

Applications

  • Desktop and Server Motherboards
  • Graphics Cards
  • Netcom Equipment
  • Embedded Systems
  • DC-DC Regulator Modules

Technical Specifications

  • Input Voltage Range: Compatible with 5 V or 12 V bus
  • Output Voltage Range: Adjustable to meet specific CPU/GPU requirements
  • High Drive Capability: Capable of driving large arrays of MOSFETs for high current applications
  • Protection Features: Includes overvoltage protection, undervoltage lockout, and thermal shutdown for enhanced safety and reliability

The ADP3163J is available in a compact 32-lead LFCSP package, ensuring a small footprint on the motherboard while providing robust power management capabilities. With its advanced features and compatibility with industry standards, the ADP3163J stands out as an exceptional choice for designers seeking a high-performance voltage regulation solution.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess