EN
  • EN
  • DE

ADP3166JRU

Part No ADP3166JRU
Manufacturer Analog Devices Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0302+
Reference case TSSOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 736850-ADP3166JRU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3166JRU CAD Model

Description

ADP3166JRU - Analog Devices Inc. Synchronous Buck Controller

The ADP3166JRU from Analog Devices Inc. is a versatile synchronous buck controller designed for precision voltage regulation in a variety of applications. This advanced integrated circuit (IC) is engineered to provide high-efficiency power conversion with minimum external components, making it an ideal choice for compact and power-sensitive designs.

Featuring a wide input voltage range, the ADP3166JRU can accommodate various power sources, making it suitable for both portable and stationary equipment. The controller is capable of driving N-channel MOSFETs in a synchronous rectified buck topology, which results in improved efficiency and reduced heat compared to traditional diode-rectified solutions.

The ADP3166JRU offers a programmable switching frequency that allows designers to optimize the trade-off between efficiency and component size. With its precision voltage reference and tight regulation, the device ensures the output voltage is maintained within a narrow tolerance, which is critical for powering sensitive electronic components.

One of the key features of the ADP3166JRU is its integrated soft start function, which limits inrush current during startup and provides a smooth ramp-up to the desired output voltage. This helps to prevent stress on the power supply and connected loads, enhancing system reliability. Additionally, the device includes overvoltage and undervoltage protection, further safeguarding the system from power irregularities.

The ADP3166JRU also supports a power-saving mode that reduces switching losses by skipping pulses at light loads, thereby improving efficiency. This feature is particularly useful for battery-operated devices where power conservation is paramount.

Encased in a compact TSSOP-20 package, the ADP3166JRU is designed for easy integration into a wide array of applications, including but not limited to, desktop and laptop computers, servers, telecom equipment, and industrial systems. Its robust design and comprehensive feature set ensure that it meets the stringent requirements of modern electronic devices.

With its combination of performance, flexibility, and protection features, the ADP3166JRU by Analog Devices Inc. stands out as a high-quality power management solution for designers looking to optimize their power supply architecture.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2712 $64.8984
16+ $7.6068 $121.7088
24+ $7.3689 $176.8536
33+ $7.1321 $235.3593
42+ $6.8942 $289.5564
57+ $6.1804 $352.2828
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess