EN
  • EN
  • DE

ADP3203JRU-0.85

Part No ADP3203JRU-0.85
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173164-ADP3203JRU-0.85
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3203JRU-0.85 CAD Model

Description

ADP3203JRU-0.85 High-Performance CPU Power Control IC

The ADP3203JRU-0.85 is a sophisticated, high-performance integrated circuit (IC) designed by Analog Devices Inc., tailored for controlling the power supply of CPUs in notebook computers. This advanced product is engineered to work with the Intel Pentium III and Pentium 4 processors, as well as with other compatible CPUs that utilize GTL+ and AGTL+ bus interfaces.

Key Features

  • High Precision: The ADP3203JRU-0.85 offers precise control over the CPU's power supply, ensuring stable operation and improved overall system performance.
  • Versatility: It is compatible with a wide range of processors, making it a versatile choice for various notebook designs.
  • Dual-Phase Operation: The IC operates in a dual-phase mode, which not only improves the performance but also enhances the efficiency of the power system.
  • Dynamic VID Technology: Incorporates dynamic voltage identification (VID) that allows for real-time voltage adjustments based on the CPU's workload, optimizing power consumption and thermal management.
  • Power Saving: Features multiple power-saving modes to reduce overall power consumption when the notebook is in idle or low-power states.
  • Protection Features: Includes integrated overvoltage, undervoltage, and overcurrent protection to safeguard the CPU and power system.

Applications

Primarily designed for notebook computer power supply systems, the ADP3203JRU-0.85 is an excellent choice for manufacturers looking to enhance the power management capabilities of their products. Its robust feature set ensures compatibility with leading CPU architectures and meets the stringent power requirements of modern portable computing devices.

Product Specifications

The ADP3203JRU-0.85 is offered in a compact TSSOP-28 package, which allows for a small footprint on the motherboard. It operates over a broad voltage range and is designed to withstand the rigors of daily use in portable computing environments. With its advanced control features and protection mechanisms, the ADP3203JRU-0.85 is a reliable and efficient solution for CPU power management.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8515 $67.4060
9+ $13.8265 $124.4385
13+ $13.3945 $174.1285
18+ $12.9626 $233.3268
24+ $12.5306 $300.7344
31+ $11.2347 $348.2757
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess