The AP7361-15SP-13-89 is a highly reliable, low dropout linear regulator designed and manufactured by Diodes Incorporated. This component is specifically engineered to deliver a consistent 1.5V output voltage, making it an ideal solution for a wide range of electronic applications that require stable voltage regulation.
Key Features
- Output Voltage: Fixed 1.5V with high accuracy.
- Output Current: Capable of delivering up to 1A of continuous current.
- Low Dropout Voltage: Ensures efficient operation even with very low input-output voltage differentials.
- High PSRR: Excellent power supply ripple rejection ratio, minimizing noise in sensitive electronic circuits.
- Thermal Protection: Integrated over-temperature shutdown feature protects the device from overheating.
- Current Limit: Built-in current limit function safeguards the regulator and the load from overcurrent conditions.
- Package: Available in a space-saving SOT-89 package, suitable for compact PCB layouts.
Applications
The AP7361-15SP-13-89 is versatile and can be used in various applications, including:
- Portable and battery-powered devices
- Microcontroller power supplies
- Consumer electronics such as audio and video equipment
- Telecommunication devices
- Point-of-load applications
Quality and Reliability
Diodes Incorporated is known for its commitment to quality, and the AP7361-15SP-13-89 is no exception. This product is built with the highest standards of reliability and performance in mind, ensuring that it meets the needs of even the most demanding electronic systems.
Environmental Compliance
The AP7361-15SP-13-89 is compliant with RoHS directives, which means it is manufactured with environmentally friendly materials and processes. This commitment to sustainability makes it a suitable choice for eco-conscious businesses and consumers looking to minimize their ecological footprint.