EN
  • EN
  • DE

ADP3205AJCPZ-R

Part No ADP3205AJCPZ-R
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC CTRLR BUCK DC-DC SEL 40LFCSP / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Base Product Number ADP3205
Standard Package 73 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860281-ADP3205AJCPZ-R
Ultra Librarian 3D Model Ultra Librarian ADP3205AJCPZ-R CAD Model

Description

The ADP3205AJCPZ-R is a high-performance, multi-phase, synchronous Buck controller designed by Analog Devices Inc. This advanced power solution is tailored for precision voltage regulation in a variety of applications, particularly in the demanding environments of modern central processing units (CPUs) and graphics processing units (GPUs). Its robust design and flexible architecture make it an ideal choice for high-density computing systems that require efficient power management.

Key Features

  • Multi-Phase Power Control: The multi-phase architecture allows for excellent thermal performance and reduced stress on power components, enhancing system reliability and lifespan.
  • High-Efficiency Operation: The ADP3205AJCPZ-R is designed for high efficiency, which translates to energy savings and reduced heat generation within systems.
  • Precision Voltage Regulation: It delivers precise voltage regulation, which is critical for the stability and performance of high-speed CPUs and GPUs.
  • Programmable Frequency Control: The device features programmable frequency control to optimize the solution for specific application requirements.
  • Power Saving Modes: Integrated power-saving modes contribute to reduced power consumption during light-load conditions.

Applications

The ADP3205AJCPZ-R is suitable for a broad range of applications. Its primary use is in the power supply units for CPUs and GPUs in high-performance computing systems, including:

  • Desktop and Laptop Computers
  • Workstations
  • Gaming Consoles
  • Embedded Systems
  • High-End Servers

Product Specifications

This controller operates within an industrial temperature range and comes in a compact 40-lead LFCSP (Lead Frame Chip Scale Package) that minimizes board space and allows for a high degree of integration. The ADP3205AJCPZ-R supports a variety of power states, ensuring compatibility with energy-saving technologies. With its adaptive power management features, it ensures optimal power delivery and efficiency across different load conditions.

Conclusion

The Analog Devices Inc. ADP3205AJCPZ-R is a sophisticated power management solution that offers advanced features for demanding applications. Its combination of efficiency, precision, and flexibility makes it a top choice for designers seeking to optimize power delivery in high-performance computing environments.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.8052 $93.6104
4+ $38.4049 $153.6196
5+ $37.2049 $186.0245
7+ $36.0048 $252.0336
9+ $34.8048 $313.2432
12+ $31.2035 $374.4420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess