EN
  • EN
  • DE

ADP3205JCPZ

Part No ADP3205JCPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173171-ADP3205JCPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3205JCPZ CAD Model

Description

Analog Devices Inc. ADP3205JCPZ Product Overview

The ADP3205JCPZ from Analog Devices Inc. is a high-performance, multi-phase synchronous Buck controller designed specifically for precision voltage regulation in a variety of applications. This integrated circuit (IC) is tailored for use in advanced notebook and desktop computers, where it plays a critical role in managing the power supply for CPUs and other essential components.

Featuring a compact and efficient LFCSP (Lead Frame Chip Scale Package), the ADP3205JCPZ is engineered to deliver accurate power control while minimizing the footprint on the motherboard. It supports a range of input voltages, making it versatile for different system configurations and power requirements.

Key Features:

  • Multi-Phase Power Control: The ADP3205JCPZ can operate in multiple phases, distributing the load and improving thermal performance, which is crucial for maintaining system stability and prolonging the lifespan of the electronic components.
  • High-Efficiency Operation: This controller is designed for high efficiency, which translates to less power loss and reduced heat generation. This efficiency is particularly important in portable devices where battery life is a key consideration.
  • Precision Voltage Regulation: The device ensures tight voltage regulation, which is necessary to meet the stringent power requirements of modern CPUs and to support dynamic voltage scaling for power savings.
  • Programmable Frequency Control: Users can program the switching frequency to optimize the controller for specific applications and to work seamlessly with a variety of inductors and capacitors.
  • Overvoltage Protection: The ADP3205JCPZ includes built-in overvoltage protection to safeguard the CPU and other critical components from potential damage due to unexpected voltage spikes.

With its robust feature set, the ADP3205JCPZ is a testament to Analog Devices Inc.'s commitment to producing high-quality power management solutions. Whether for powering the latest generation of CPUs or for other demanding applications, this controller is designed to meet the rigorous standards of performance, reliability, and efficiency required by today's technology.

For further information, datasheets, and technical support, customers can visit the Analog Devices Inc. website or contact their local sales representatives.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
STMicroelectronics
IC REG CTRL VR11.1 1OUT 40VFQFPN
Lowest to $0.9545
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7926 $116.5190
100+ $1.7371 $173.7100
140+ $1.6805 $235.2700
180+ $1.6251 $292.5180
240+ $1.4565 $349.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess