EN
  • EN
  • DE

ADP322ACPZ-145-R7

Part No ADP322ACPZ-145-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3/2.5/1.2V 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 3
Voltage Input MAX 5.5V
Output Voltage 1.2V, 2.5V, 3.3V
Voltage Dropout (Maximum) -, 0.17V @ 200mA, 0.17V @ 200mA
Output Current 200mA, 200mA, 200mA
Operating Supply Current 160μA ~ 380μA
Control Features Enable
Protection Features Internal Bias, Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-WFQFN Exposed Pad, CSP
Manufacturer Package 16-LFCSP-WQ (3x3)
Win Source Part Number 768029-ADP322ACPZ-145-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP322
Introduction Date August 31, 2010
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP322ACPZ-145-R7 CAD Model

Description

ADP322ACPZ-145-R7: A High-Performance Voltage Regulator

The ADP322ACPZ-145-R7 is a cutting-edge voltage regulator from Analog Devices Inc., a company renowned for its high-quality and reliable components in the electronics industry. This particular model is designed to meet the rigorous demands of complex electronic systems, providing stable and efficient power regulation.

Featuring an impressive array of specifications, the ADP322ACPZ-145-R7 is engineered to deliver a fixed output voltage with high accuracy. It is suitable for a wide range of applications, including but not limited to telecommunications, networking equipment, servers, and storage systems.

Key Features

  • Output Voltage: This regulator provides a stable output voltage, ensuring reliable performance for sensitive electronic components.
  • Package: Encased in a compact LFCSP (Lead Frame Chip Scale Package), the ADP322ACPZ-145-R7 is designed for space-constrained applications.
  • Temperature Range: It operates efficiently across a broad temperature range, making it versatile for various operating environments.
  • Reliability: Analog Devices Inc. is known for its commitment to quality, and this product is no exception, offering long-term reliability for critical applications.

Applications

The ADP322ACPZ-145-R7 is an ideal choice for a multitude of electronic applications where precise voltage regulation is crucial. It is especially beneficial in systems where space is at a premium and power efficiency is a necessity.

Ordering Information

This product comes in a tape and reel packaging option, denoted by the "-R7" suffix, which facilitates automated assembly processes. For ordering, reference the complete part number ADP322ACPZ-145-R7 to ensure the correct configuration of the voltage regulator.

Trust in the quality and performance that Analog Devices Inc. brings to the table with the ADP322ACPZ-145-R7 voltage regulator. Its precision and durability make it an essential component for your power management needs.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1313 $51.1512
58+ $1.7487 $101.4246
89+ $1.6941 $150.7749
122+ $1.6394 $200.0068
158+ $1.5848 $250.3984
212+ $1.4209 $301.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess