EN
  • EN
  • DE

ADP3300ART-3.3RL

Part No ADP3300ART-3.3RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Special Purpose
Description LDO Regulator Pos 3.3V 0.05A 6-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Analog Devices Inc.
Win Source Part Number 173187-ADP3300ART-3.3RL
Popularity Low
Supply and Demand Status Balance
Family Name ADP3300
Introduction Date July 25, 1997
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3300ART-3.3RL CAD Model

Description

ADP3300ART-3.3RL Voltage Regulator by Analog Devices Inc.

The ADP3300ART-3.3RL is a high-precision, low-power voltage regulator from the renowned manufacturer Analog Devices Inc. This component is specifically designed to cater to applications requiring a stable 3.3V output with minimal power consumption. With its impressive low dropout performance and high accuracy, the ADP3300ART-3.3RL stands out as a reliable solution for power management in a wide range of electronic devices.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 3.3V, making it ideal for logic circuits and other standard 3.3V applications.
  • High Accuracy: The output voltage accuracy of ±0.6% at room temperature ensures reliable performance and stable operation in critical applications.
  • Low Dropout Voltage: With a low dropout voltage of typically 100mV at 100mA load, it is highly efficient for systems with a tight input-to-output voltage differential.
  • Low Quiescent Current: The ADP3300ART-3.3RL features a low quiescent current of 100µA (typical), which is beneficial for battery-powered devices as it prolongs battery life.
  • Current and Thermal Limiting: Built-in current and thermal limiting protect the device and the downstream components from damage due to over-current and overheating conditions.
  • Package: This voltage regulator is available in a compact SOT-23 package, which is suitable for space-constrained applications.

Applications:

The ADP3300ART-3.3RL is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Microprocessor / microcontroller power supplies
  • Reference voltage sources
  • Communication equipment

Analog Devices Inc. has a reputation for producing high-quality components that deliver reliable and consistent performance. The ADP3300ART-3.3RL is a testament to their commitment to excellence, providing engineers with a dependable voltage regulation solution for their power-sensitive designs. Its combination of features makes it an excellent choice for designers looking to enhance the efficiency and longevity of their products.

You May Also Be Interested in

Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Texas Instruments
IC REG CTRLR NOTEBK 1OUT 10WSON
Lowest to $0.6368
Renesas Electronics America
IC PWM CONTROLLER QFN
Lowest to $2.5826
ON Semiconductor
IC REG CONV CAR AUD 7OUT 15HZIP
Lowest to $14.5523
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56QFN
Lowest to $11.0598
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 20SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR INTEL 1OUT 40TQFN
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6814 $62.7256
9+ $12.8667 $115.8003
14+ $12.4648 $174.5072
20+ $12.0628 $241.2560
25+ $11.6609 $291.5225
34+ $10.4539 $355.4326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess