ADP3300ART-5-REEL7 - Voltage Regulator from Analog Devices Inc.
The ADP3300ART-5-REEL7 is a high-performance, low-dropout voltage regulator that offers exceptional accuracy and low power consumption. Manufactured by Analog Devices Inc., a leader in precision analog technology, this regulator is designed to provide a stable 5V output voltage with a very low dropout voltage and low quiescent current, making it ideal for battery-powered applications where efficiency is paramount.
Key Features
- Output Voltage: 5V
- Dropout Voltage: Typically 0.12V at 50mA load
- Output Current: Up to 50mA
- High Accuracy: ±0.8% at room temperature
- Low Quiescent Current: 25μA (typical)
- Package Type: SOT-23
- Operating Temperature Range: -40°C to +85°C
- Noise Reduction Capabilities with BYP Pin
- Over-Temperature and Over-Current Protection
With its tight output voltage accuracy and low quiescent current, the ADP3300ART-5-REEL7 is ideally suited for portable electronics, such as PDAs, mobile phones, and wireless handsets, where power efficiency is critical. The device's small footprint and SOT-23 package make it a space-saving solution for compact system designs.
Applications
- Portable and Battery-Powered Equipment
- Mobile Phones and Communication Devices
- Handheld Instruments
- Medical Devices
- Linear Power Supplies
The regulator's additional features, such as thermal overload protection and short-circuit protection, provide a reliable and secure power supply, ensuring that your devices operate smoothly under various conditions. The BYP pin allows for a noise reduction capacitor to be added, which can significantly reduce the output noise, a crucial feature for sensitive RF and analog circuits.
The ADP3300ART-5-REEL7 comes in a tape and reel packaging (REEL7), which facilitates automated assembly processes, making it a convenient choice for high-volume production. Analog Devices Inc. ensures that their products meet the highest quality standards, providing robust and reliable components for a wide range of applications.