EN
  • EN
  • DE

ADP3300ARTZ-2.7-REEL7

Part No ADP3300ARTZ-2.7-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Win Source Part Number 173191-ADP3300ARTZ-2.7-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3300ARTZ-2.7-REEL7 CAD Model

Description

ADP3300ARTZ-2.7-REEL7: High Precision, Low Power Voltage Regulator

The ADP3300ARTZ-2.7-REEL7 is a cutting-edge voltage regulator from Analog Devices Inc., renowned for its high precision and low power consumption. This regulator is specifically designed to cater to the demanding requirements of battery-powered applications, where maintaining battery life while providing stable voltage is crucial.

Key Features:

  • High Accuracy: The ADP3300ARTZ-2.7-REEL7 boasts an impressive output accuracy of ±0.8%, ensuring reliable performance for sensitive electronic components.
  • Low Dropout Voltage: With a low dropout voltage of just 100 mV at 50 mA load, this regulator can maintain output stability even when the input voltage is very close to the output voltage, making it ideal for low-voltage operations.
  • Low Quiescent Current: The device features a remarkably low quiescent current of 25 µA (typical), which significantly extends battery life in portable applications.
  • Wide Operating Range: It operates over a broad input voltage range from 2.7 V to 12 V, accommodating a variety of power sources.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against damage from overheating.
  • Current and Thermal Limiting: Integrated current limiting and thermal limiting provide additional protection for the regulator and the application circuitry.
  • Low Noise: This voltage regulator is designed for low noise operation, making it suitable for noise-sensitive applications such as RF and precision instrumentation.

Applications:

  • Portable and Battery-Powered Equipment
  • Cellular Phones
  • Pagers
  • Laptops and PDAs
  • Cameras and Audio Devices
  • Medical Instruments
  • GPS Receivers

The ADP3300ARTZ-2.7-REEL7 comes in a compact SOT-23 package, which is ideal for space-constrained applications. It is part of a tape and reel packaging option, denoted by the 'REEL7' suffix, facilitating efficient and automated surface-mount assembly processes.

With its combination of high accuracy, low power consumption, and robust protection features, the ADP3300ARTZ-2.7-REEL7 from Analog Devices Inc. is an excellent choice for designers looking to optimize the performance and longevity of their portable electronic devices.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess