EN
  • EN
  • DE

ADP3303AARU-REEL7

Part No ADP3303AARU-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 200MA 14TSSOP / Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series ADP3303A
Package Bulk
Product Status Active
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 2.2V
Voltage - Output (Max) 10V
Voltage Dropout (Max) 0.4V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 600 µA
Current - Supply (Max) 4 mA
Control Features Enable
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -20°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860287-ADP3303AARU-REEL7
Ultra Librarian 3D Model Ultra Librarian ADP3303AARU-REEL7 CAD Model

Description

ADP3303AARU-REEL7 - High-Accuracy, Low IQ, 500 mA, AnyCAP Low Dropout Regulator

The ADP3303AARU-REEL7 is a top-of-the-line low dropout regulator designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This regulator stands out for its high accuracy and low quiescent current, making it an ideal power management solution for a wide range of applications, including battery-powered devices, portable equipment, and precision instrumentation.

Featuring a 500 mA output current capability, the ADP3303AARU-REEL7 is well-suited to meet the demands of modern electronic devices that require stable and reliable power supply. The device operates at a low dropout voltage, ensuring efficient use of battery power and prolonged device operation. The high accuracy of this regulator is one of its defining characteristics, with a tight output voltage tolerance that ensures consistent performance across various conditions.

One of the key features of the ADP3303AARU-REEL7 is its AnyCAP technology, which allows the regulator to be stable with any type of capacitor, including tantalum, ceramic, or aluminum electrolytic, without the need for an additional series resistance. This innovative design greatly simplifies the design process and allows for flexibility in choosing the most suitable capacitors based on cost, size, or availability.

The ADP3303AARU-REEL7 also boasts excellent transient response, a critical feature for applications that experience rapid changes in load. This ensures that the output voltage remains stable and within specifications, even under dynamic conditions. Additionally, the device includes safety features such as overcurrent protection and thermal overload protection, which safeguard the regulator and the downstream circuitry from potential damage caused by abnormal operating conditions.

Available in a compact TSSOP package, the ADP3303AARU-REEL7 is designed for space-constrained applications. The product is supplied in tape and reel packaging, making it suitable for automated assembly processes and high-volume production. With its combination of high performance, flexibility, and reliability, the ADP3303AARU-REEL7 is an excellent choice for designers looking to enhance the power management capabilities of their electronic systems.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess