EN
  • EN
  • DE

ADP3330ARTZ-3.6-R7

Part No ADP3330ARTZ-3.6-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.6V 0.2A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 3.6V
Dropout Voltage-Max 0.23V @ 200mA
Output Current 200mA
Operating Supply Current 50μA to 4mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1015126-ADP3330ARTZ-3.6-R7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3330ARTZ-3.6-R7 CAD Model

Description

ADP3330ARTZ-3.6-R7: High-Accuracy Micropower Voltage Regulator by Analog Devices Inc.

The ADP3330ARTZ-3.6-R7 is a high-performance, low-dropout linear voltage regulator designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This regulator is designed to provide a stable 3.6V output voltage with an impressive accuracy of ±1%, ensuring reliable performance for sensitive electronic applications.

With its low dropout voltage and micropower operation, the ADP3330ARTZ-3.6-R7 is an ideal choice for battery-powered devices where power efficiency is crucial. It can support up to 200mA of output current, making it suitable for a wide range of applications from portable electronics to microprocessor power management.

Key Features:

  • Output Voltage: Fixed at 3.6V with high accuracy (±1%) over temperature, line, and load variations.
  • Low Dropout Voltage: Ensures efficient operation, even with very low input-to-output voltage differentials.
  • High Output Current: Capable of delivering up to 200mA, suitable for a variety of loads.
  • Low Quiescent Current: Micropower consumption in operation and in shutdown mode, which is ideal for battery-powered applications.
  • Thermal Overload Protection: Features built-in thermal overload protection to safeguard the device under extreme operating conditions.
  • Current Limiting: Integrated current limiting provides protection against accidental short-circuit conditions.
  • Package: Available in a compact SOT-23 package, which is highly suitable for space-constrained applications.

The ADP3330ARTZ-3.6-R7 also offers a low-noise performance, which is critical for RF and precision analog circuits. With its fast transient response, this voltage regulator can handle quick changes in load current, thereby maintaining a stable output voltage during dynamic load conditions.

This device is part of the ADP3330 series, which is known for its high-quality design and reliability, making it a preferred choice for professionals in the industry. Whether you're designing power management systems for portable devices, or you need a reliable power source for sensitive analog circuits, the ADP3330ARTZ-3.6-R7 from Analog Devices Inc. stands out as an excellent solution.

For detailed specifications, application notes, and additional resources, please refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess