EN
  • EN
  • DE

ADP3333ARM-1.8-RL7

Part No ADP3333ARM-1.8-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V 300MA 8-MSOP / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 12V
Voltage - Output (Min/Fixed) 1.8V
Voltage Dropout (Max) 0.23V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 100 µA
Current - Supply (Max) 5.5 mA
Control Features Shutdown
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADP3333
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558628-ADP3333ARM-1.8-RL7
Ultra Librarian 3D Model Ultra Librarian ADP3333ARM-1.8-RL7 CAD Model

Description

Product Overview: ADP3333ARM-1.8-RL7

Analog Devices Inc. presents the ADP3333ARM-1.8-RL7, a high-precision, low-dropout linear regulator designed for a wide range of applications. This component is notable for its ability to maintain a stable 1.8V output voltage with an impressive accuracy level, even under varying load conditions and input voltage fluctuations.

Key Features

  • Output Voltage: The ADP3333ARM-1.8-RL7 provides a fixed output voltage of 1.8V, suitable for powering sensitive digital circuits that require a stable power supply.
  • High Accuracy: With a precision output, this regulator ensures minimal voltage deviation, which is critical for the reliable operation of microprocessors and other digital systems.
  • Low Dropout Voltage: The low dropout feature allows the regulator to continue providing a stable output even when the input voltage is close to the output voltage, enhancing its efficiency in battery-operated devices.
  • Current and Thermal Limiting: Built-in current and thermal limiting protect the device and the downstream components from damage due to overcurrent conditions or excessive temperature.
  • Package: The ADP3333ARM-1.8-RL7 comes in a compact MSOP (Mini Small Outline Package) that is ideal for space-constrained applications.
  • Output Current: Capable of supplying up to 300mA of output current, this regulator can power a wide range of devices.

Applications

The ADP3333ARM-1.8-RL7 is versatile and can be used in numerous applications, including:

  • Portable and battery-powered devices
  • Microprocessor/microcontroller or DSP supply
  • Memory, SSD, and other digital IC supplies
  • PCMCIA and CardBus applications
  • Communication equipment

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADP3333ARM-1.8-RL7 is no exception and is manufactured to meet the highest industry standards, ensuring stable performance and longevity for critical applications.

Ordering Information

The product is available in reel packaging, denoted by the 'RL7' suffix, which facilitates efficient assembly for high-volume production. For detailed ordering and shipping information, or to request samples, visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1067 $63.2010
70+ $1.7290 $121.0300
105+ $1.6748 $175.8540
145+ $1.6205 $234.9725
185+ $1.5673 $289.9505
250+ $1.4045 $351.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess