EN
  • EN
  • DE

ADA4062-4ACPZ-R2

Part No ADA4062-4ACPZ-R2
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 4 CIRCUIT 16LFCSP / J-FET Amplifier 4 Circuit 16-LFCSP (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel (TR)
Amplifier Type J-FET
Number of Circuits 4
Slew Rate 3.3V/µs
Gain Bandwidth Product 1.4 MHz
Current - Input Bias 2 pA
Voltage - Input Offset 750 µV
Current - Supply 165µA (x4 Channels)
Current - Output / Channel 20 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-WFQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP (3x3)
Base Product Number ADA4062
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names ADA4062-4ACPZ-R2TR,ADA4062-4ACPZ-R2CT,ADA40624ACPZR2,ADA4062-4ACPZ-R2DKR,2156-ADA4062-4ACPZ-R2-505
Standard Package 250
Win Source Part Number 987899-ADA4062-4ACPZ-R2
Ultra Librarian 3D Model Ultra Librarian ADA4062-4ACPZ-R2 CAD Model

Description

Product Overview: ADA4062-4ACPZ-R2

The ADA4062-4ACPZ-R2 is a high-performance, quad operational amplifier designed and manufactured by Analog Devices Inc., a renowned leader in precision analog technology. This device offers a combination of features that make it suitable for a wide range of applications, including sensor interfacing, active filtering, and audio processing.

Key Features

  • Low Power Consumption: The ADA4062-4ACPZ-R2 is optimized for low power operation, which makes it an excellent choice for battery-powered and portable applications where power efficiency is critical.
  • Low Input Bias Current: With a low input bias current, this operational amplifier is ideal for precision applications, ensuring high accuracy and minimal error in signal processing.
  • Wide Supply Voltage Range: The device can operate with a supply voltage range from 4.5 V to 36 V, or ±2.25 V to ±18 V for split supplies, providing flexibility in various circuit configurations.
  • Extended Temperature Range: It is designed to perform reliably in a wide temperature range, making it suitable for industrial and automotive applications where environmental conditions can be demanding.

Package and Quality

The ADA4062-4ACPZ-R2 comes in a compact LFCSP (Lead Frame Chip Scale Package) that is space-efficient and offers good thermal performance. The package is RoHS compliant and designed for surface-mount technology (SMT), which facilitates easier integration into electronic systems.

Applications

Thanks to its robust feature set, the ADA4062-4ACPZ-R2 can be used in a variety of applications, including:

  • Instrumentation amplifiers
  • Audio equipment
  • Active filters
  • Data acquisition systems
  • Process control
  • Battery-powered devices

Conclusion

The ADA4062-4ACPZ-R2 from Analog Devices Inc. is a versatile, low-power, and precise quad operational amplifier that meets the needs of modern electronic designs. Its robust performance, combined with a wide operating range and compact packaging, make it a top choice for engineers and designers looking to create efficient and reliable systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess