EN
  • EN
  • DE

IP3088CX15,135

Part No IP3088CX15,135
Manufacturer Nexperia USA Inc.
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 40NH/42PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 5th
Technology LC (Pi)
Number of Channels 6
Center / Cutoff Frequency 175MHz (Cutoff)
Attenuation Value 40dB @ 800MHz to 1.5GHz
Resistance - Channel (Ohms) 18
Current 30mA
Values L = 40nH (Total), C = 42pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications GSM, LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.117" L x 0.050" W (2.96mm x 1.28mm)
Height 0.028" (0.70mm)
Win Source Part Number 1045624-IP3088CX15,135
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4,500
Ultra Librarian 3D Model Ultra Librarian IP3088CX15,135 CAD Model

Description

The Nexperia USA Inc. IP3088CX15,135 is a low pass filter with a cutoff frequency of 175MHz.

  • Cutoff Frequency: 175MHz
  • Filter Order: 5th
  • Attenuation: 40dB @ 800MHz to 1.5GHz
  • Resistance: 18 Ohms
  • Current: 30mA
  • Temperature Range: -40°C to 85°C
  • Dimension: 0.117" L x 0.050" W (2.96mm x 1

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Paktron
FILTER RC 100 OHMS/0.5UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2414 $115.8720
740+ $0.2345 $173.5300
1,025+ $0.2264 $232.0600
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess