EN
  • EN
  • DE

ADP3333ARMZ-2.5-R7

Part No ADP3333ARMZ-2.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 0.3A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series anyCAP
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 12V
Output Voltage 2.5V
Voltage Dropout (Maximum) 0.23V @ 300mA
Output Current 300mA
Operating Supply Current 100μA ~ 5.5mA
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 768032-ADP3333ARMZ-2.5-R7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP3333
Introduction Date August 13, 2001
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian ADP3333ARMZ-2.5-R7 CAD Model

Description

ADP3333ARMZ-2.5-R7 - High-Accuracy Micropower, Low-Dropout Linear Regulator

The ADP3333ARMZ-2.5-R7 is a state-of-the-art linear regulator designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This component is engineered to deliver a fixed output voltage of 2.5V with exceptional accuracy and stability, making it an ideal solution for sensitive electronic applications where voltage precision is critical.

With its low dropout voltage feature, the ADP3333ARMZ-2.5-R7 can maintain regulation with minimal difference between the input and output voltages, which is particularly beneficial in battery-operated devices where maximizing efficiency is paramount. This low dropout performance, coupled with a low quiescent current, makes the ADP3333ARMZ-2.5-R7 an excellent choice for portable and battery-powered applications where extending battery life is essential.

The regulator is housed in a compact MSOP-8 package, which allows for efficient space utilization in PCB design, while still offering robust thermal performance. Its small footprint is particularly advantageous for space-constrained applications such as handheld devices, wearables, and IoT endpoints.

Key features of the ADP3333ARMZ-2.5-R7 include:

  • Fixed output voltage of 2.5V with high accuracy
  • Low dropout voltage for improved efficiency
  • Low quiescent current, ideal for battery-operated devices
  • Output current capability of up to 200 mA
  • Thermal overload protection
  • Short-circuit protection
  • No-load stability
  • MSOP-8 package for compact PCB layout

Additionally, the device features several protective measures to ensure the longevity and reliability of both the regulator and the system it powers. Thermal overload protection safeguards the device from overheating, while short-circuit protection prevents damage due to output shorts. The ADP3333ARMZ-2.5-R7 also remains stable with no load, which is a critical feature for dynamic load conditions.

In summary, the ADP3333ARMZ-2.5-R7 from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it a top choice for designers looking to optimize their power management solutions in a wide array of applications.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6120
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9099 $53.1891
21+ $4.8492 $101.8332
32+ $4.6976 $150.3232
44+ $4.5461 $200.0284
57+ $4.3946 $250.4922
77+ $3.9399 $303.3723
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess