EN
  • EN
  • DE

ADP3333ARMZ-3.3-R7

Part No ADP3333ARMZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V 0.3A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 3.3V
Dropout Voltage-Max 0.23V @ 300mA
Output Current 300mA
Operating Supply Current 100μA to 5.5mA
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 3.3V
Voltage - Dropout (Typical) 0.14V @ 300mA
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 009160-ADP3333ARMZ-3.3-R7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP3333ARMZ-3.3-R7 CAD Model

Description

ADP3333ARMZ-3.3-R7 Voltage Regulator by Analog Devices Inc.

The ADP3333ARMZ-3.3-R7 is a high-precision, low-dropout voltage regulator manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. Designed to deliver a fixed output voltage of 3.3V, this regulator is an ideal solution for maintaining stable voltage levels in a variety of electronic applications.

Key Features:

  • High Accuracy: The output voltage is maintained with high precision, ensuring reliable performance for sensitive electronic circuits.
  • Low Dropout: The device operates with a minimal difference between the input and output voltages, which enhances efficiency and allows operation under low input voltage conditions.
  • Output Current: Capable of delivering up to 300mA of output current, this regulator can power a wide range of devices.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device and the system from damage due to excessive heat.
  • Current Limiting: Features current limiting to protect the regulator and the load from overcurrent conditions.
  • Low Noise: The ADP3333ARMZ-3.3-R7 is designed to produce low noise output, which is crucial for RF and precision analog applications.
  • Package: It comes in a compact MSOP-8 package, which is suitable for space-constrained applications.

Applications:

The ADP3333ARMZ-3.3-R7 is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller or DSP supply
  • Data communication equipment
  • Medical and healthcare systems
  • Instrumentation and measurement systems

With its combination of features, the ADP3333ARMZ-3.3-R7 from Analog Devices Inc. offers a dependable and efficient power management solution that designers can rely on for their electronic projects. Its high accuracy and low noise output make it particularly suited for applications where stable voltage is critical for performance.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4658 $59.1792
58+ $2.0233 $117.3514
89+ $1.9600 $174.4400
122+ $1.8967 $231.3974
158+ $1.8336 $289.7088
211+ $1.6438 $346.8418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess