EN
  • EN
  • DE

ADP3335ARMZ-2.5

Part No ADP3335ARMZ-2.5
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case MSOP8
Manufacturer Analog Devices Inc.
Win Source Part Number 759452-ADP3335ARMZ-2.5
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3335ARMZ-2.5 CAD Model

Description

ADP3335ARMZ-2.5 Voltage Regulator by Analog Devices Inc.

The ADP3335ARMZ-2.5 is a high-precision, low-dropout voltage regulator designed and manufactured by Analog Devices Inc., a leading global semiconductor company known for its high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular model offers a fixed output voltage of 2.5V, making it an ideal choice for a wide range of applications that require a stable and accurate power supply.

Key Features:

  • Output Voltage: Provides a fixed output of 2.5 volts with high accuracy, suitable for sensitive electronic equipment.
  • High Current Output: Capable of delivering up to 500 mA of output current, meeting the needs of various high-performance circuits.
  • Low Dropout Voltage: Features a low dropout performance, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Thermal Overload Protection: Comes with built-in thermal overload protection that safeguards the device and the system from damage due to excessive heat.
  • Current Limiting: Incorporates current limiting features to protect the power supply and the load from overcurrent conditions.
  • Noise Reduction: The regulator design minimizes output noise, making it suitable for noise-sensitive applications such as RF or audio systems.
  • Package: Housed in an 8-lead MSOP (Mini Small Outline Package), which is compact and suitable for space-constrained applications.

Applications:

The ADP3335ARMZ-2.5 is versatile and can be used in a variety of electronic systems, including but not limited to:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller or DSP supply
  • Linear power supplies
  • Instrumentation
  • Telecommunications equipment

With its combination of features, the ADP3335ARMZ-2.5 from Analog Devices Inc. provides a reliable and efficient power management solution for designers looking to optimize their systems' performance while maintaining power integrity and protection. Its compact size and robust feature set make it an excellent choice for modern electronic applications where space is at a premium and quality cannot be compromised.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess