EN
  • EN
  • DE

ADP3338AKC-2.5-RL

Part No ADP3338AKC-2.5-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1A PREC 2.5V SOT-223 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-223-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr Analog Devices Inc.
Series anyCAP®
Package Bulk
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 8V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.4V @ 1A
Current - Output 1A
Current - Quiescent (Iq) 190 µA
Current - Supply (Max) 30 mA
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case TO-261-4, TO-261AA
Supplier Device Package SOT-223-3
Base Product Number ADP3338
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558639-ADP3338AKC-2.5-RL
Ultra Librarian 3D Model Ultra Librarian ADP3338AKC-2.5-RL CAD Model

Description

ADP3338AKC-2.5-RL - High-Accuracy, Low-Dropout Regulator

The ADP3338AKC-2.5-RL, manufactured by Analog Devices Inc., is a high-performance, low-dropout linear voltage regulator that operates at a fixed output voltage of 2.5V. This regulator is designed to deliver up to 1A of output current while maintaining a low dropout voltage and excellent load and line regulation, making it ideal for a wide range of applications, from sensitive RF supply circuits to high-performance logic and memory powering solutions.

With its high accuracy and low dropout performance, the ADP3338AKC-2.5-RL ensures a stable and reliable power supply even in demanding situations. The device features a tight output voltage tolerance, typically within ±1% over the entire temperature range, which is critical for powering precision components.

One of the key advantages of this regulator is its low quiescent current, which makes it suitable for battery-operated devices where power efficiency is paramount. Additionally, the regulator has a fast transient response, which helps maintain voltage stability during rapid changes in load, such as when a device switches from a low power state to full operation.

The ADP3338AKC-2.5-RL also includes several protective features to ensure the longevity and safety of both the regulator and the device it powers. These features include overcurrent protection, thermal overload protection, and reverse battery protection. Furthermore, the device comes in a compact SOT-223 package, which is conducive to space-constrained applications.

For designers and engineers looking for a reliable power management solution, the ADP3338AKC-2.5-RL offers a combination of performance, precision, and protection that makes it a versatile choice for a broad array of electronic devices.

Key Features:

  • Fixed output voltage of 2.5V
  • Up to 1A output current
  • Low dropout voltage
  • ±1% output voltage accuracy
  • Low quiescent current
  • Fast transient response
  • Overcurrent and thermal overload protection
  • Reverse battery protection
  • Compact SOT-223 package

Whether you're developing power supplies for sensitive analog circuits or looking for a stable voltage source for digital systems, the ADP3338AKC-2.5-RL from Analog Devices Inc. offers the performance and features needed for a reliable and efficient design.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8219 $61.1504
37+ $3.1360 $116.0320
58+ $3.0380 $176.2040
79+ $2.9399 $232.2521
102+ $2.8420 $289.8840
136+ $2.5479 $346.5144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,130 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess