EN
  • EN
  • DE

ADP3338AKC-3.3

Part No ADP3338AKC-3.3
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description LDO Regulator Pos 3.3V 1A 4-Pin(3+Tab) SOT-223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 43116-ADP3338AKC-3.3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking
Family Name ADP3338
Introduction Date June 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADP3338AKC-3.3 CAD Model

Description

ADP3338AKC-3.3 Voltage Regulator by Analog Devices Inc.

The ADP3338AKC-3.3 is a high-precision, low-dropout voltage regulator designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This regulator is specifically engineered to deliver a stable and accurate 3.3V output voltage, making it an ideal choice for sensitive electronic applications that require a consistent power supply.

With its exceptional accuracy of ±1%, the ADP3338AKC-3.3 ensures that the output voltage remains within a tight range, providing reliable performance for critical system components. This level of precision is particularly beneficial in digital systems where voltage stability can significantly impact the performance and stability of microprocessors, FPGAs, DSPs, and other digital ICs.

The device boasts an impressive dropout voltage, which refers to the minimum difference between the input and output voltages required for the regulator to maintain the output voltage regulation. The low dropout feature of the ADP3338AKC-3.3 allows it to operate efficiently with a very small input-to-output differential, reducing power loss and improving overall system efficiency. This makes it an excellent choice for battery-powered devices where energy conservation is paramount.

The ADP3338AKC-3.3 also offers a range of protective features to ensure the longevity and reliability of both the regulator and the system it powers. These include over-current protection, which safeguards the device against excessive loads, and thermal overload protection, which prevents damage due to overheating. Additionally, the regulator is equipped with a shutdown feature that allows the output to be turned off, thereby reducing power consumption when the system is in standby or not in use.

Available in a compact TO-220 package, the ADP3338AKC-3.3 is easy to integrate into a wide variety of electronic designs. Its robust design and high-quality construction make it suitable for demanding applications across industrial, telecommunications, and consumer electronics sectors.

For engineers and designers looking for a reliable power management solution, the ADP3338AKC-3.3 from Analog Devices Inc. offers an optimal blend of precision, efficiency, and protection, ensuring a stable power supply for the most sensitive and critical electronic systems.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $3.2363
Bothhand USA, LP.
10 BASE TWO PORT PULSE TRANSFORMERS
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 800V 20A 5-Pin 12-46A1A / RECTIFIER MODULE (THREE PHASE FULL WAVE BRIDGE APLICATIONS)
Lowest to $10.8258
Intel
Need more? Email Us
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
Toshiba Semiconductor and Storage
Lowest to $54.7516
JST Sales America Inc.
Need more? Email Us
ATI
Need more? Email Us
Amd
Lowest to $12.2349

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess