EN
  • EN
  • DE

ADP3339AKC-2.5-RL7

Part No ADP3339AKC-2.5-RL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description High Accuracy, Ultralow IQ, 1.5 A, anyCAP Low Dropout Regulator / LDO Regulator Pos 2.5V 1.5A 4-Pin(3+Tab) SOT-223 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Win Source Part Number 173234-ADP3339AKC-2.5-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADP3339
Introduction Date October 26, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3339AKC-2.5-RL7 CAD Model

Description

ADP3339AKC-2.5-RL7 - High-Accuracy, Low-Dropout Linear Regulator

The ADP3339AKC-2.5-RL7 is a premium linear regulator manufactured by Analog Devices Inc., designed to deliver a high degree of accuracy and reliability for advanced electronic systems. This particular model is part of the ADP3339 series, which is renowned for its low dropout voltage and stable performance across a wide range of operating conditions.

Key Features

  • Output Voltage: This regulator provides a fixed output voltage of 2.5V, which is ideal for logic circuits and other sensitive components requiring precise voltage levels.
  • High Accuracy: The ADP3339AKC-2.5-RL7 boasts an impressive accuracy level, ensuring that the output voltage remains within tight tolerances, which is critical for high-performance applications.
  • Low Dropout: With a low dropout voltage, this device can maintain regulation with minimal difference between the input and output voltages, making it suitable for scenarios with limited input voltage headroom.
  • High Current Capability: It can supply up to 1.5A of output current, catering to applications with higher power demands.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device against excessive temperature rise, thus ensuring long-term reliability.
  • Short Circuit Protection: In the event of a short circuit, the regulator will automatically shut down to prevent damage to itself and the connected load.
  • Noise Reduction: This model includes a noise reduction pin that allows the connection of an external bypass capacitor to reduce output noise, which is beneficial for noise-sensitive applications.

Applications

The ADP3339AKC-2.5-RL7 is well-suited for a variety of applications, including but not limited to:

  • High-end consumer electronics
  • Telecommunications infrastructure
  • Medical equipment
  • Industrial control systems
  • Portable and battery-powered devices

With its robust design and versatile features, the ADP3339AKC-2.5-RL7 from Analog Devices Inc. stands out as a reliable power management solution for designers and engineers looking to enhance the performance and stability of their electronic products.

Package and Availability

The regulator is available in a compact TO-252 package, which is suitable for space-constrained applications. The part number suffix "RL7" indicates that the device is provided in a reel, facilitating efficient assembly for high-volume production environments.

You May Also Be Interested in

ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1809
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess