EN
  • EN
  • DE

AML54-F10W

Part No AML54-F10W
Manufacturer Honeywell
Catalog Switches Accessories - Caps
Description CAP ROCKER RECTANGULAR WHITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr Honeywell
Series AML54
Package Bulk
Product Status Active
Switch Type Rocker
Shape Rectangular, Concave
Color White
Illumination Illumination Optional
For Use With/Related Products AML Series
Mounting Type Snap Fit
Base Product Number AML54
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 907382-AML54-F10W
Ultra Librarian 3D Model Ultra Librarian AML54-F10W CAD Model

Description

The AML54-F10W is a white rocker switch cap accessory manufactured by Honeywell.

  • Switch Series: AML
  • Shape: Rectangular and Concave
  • Package: Bulk
  • Quantity: 1 piece
  • Mounting: Snap-Fit
  • Illumination: Optional

You May Also Be Interested in

NKK Switches
CAP PUSHBUTTON ROUND BLUE
Need more? Email Us
MEC Switches
CAP TACTILE ROUND YELLOW
Need more? Email Us
MEC Switches
CAP TACTILE ROUND BLK/TRANS LENS
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND WHITE
Need more? Email Us
NKK Switches
CAP PUSHBUTTON ROUND BLACK
Need more? Email Us
NKK Switches
CAP PUSHBUTTON RECT CLEAR/WHITE
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE YELLOW
Need more? Email Us
NKK Switches
CAP PUSHBUTTON SQUARE CLEAR/WHT
Need more? Email Us
EAO
CAP PUSHBUTTON ROUND RED
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess