EN
  • EN
  • DE

ADP3339AKC-2.85-RL

Part No ADP3339AKC-2.85-RL
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Accuracy, Ultralow IQ, 1.5 A, anyCAP Low Dropout Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1141337-ADP3339AKC-2.85-RL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3339AKC-2.85-RL CAD Model

Description

ADP3339AKC-2.85-RL: High-Accuracy, Low-Dropout Linear Regulator

The ADP3339AKC-2.85-RL is a high-performance, low-dropout linear regulator offered by Analog Devices Inc., a leader in high-precision analog and mixed-signal processing technology. This device provides a fixed output voltage of 2.85V, which is ideal for a variety of applications requiring a stable and accurate power supply.

With an impressive dropout voltage of just 450 mV at 1.5A of output current, the ADP3339AKC-2.85-RL is particularly suitable for systems where voltage margins are critical. This low dropout performance ensures efficient operation even when the supply voltage is very close to the output voltage, which is beneficial for battery-powered devices where maximizing battery life is paramount.

The regulator boasts excellent load and line regulation, maintaining a consistent output despite variations in input voltage or load. The ADP3339AKC-2.85-RL also features a fast transient response, which is crucial for applications that experience rapid changes in load, such as microprocessors and digital signal processors.

For safety and reliability, the device includes several protective features. It has built-in current limiting and thermal overload protection, which safeguard the regulator and the downstream components from damage due to excessive current or overheating. Furthermore, the ADP3339AKC-2.85-RL offers a low quiescent current, making it an excellent choice for portable and battery-powered applications where minimizing power consumption is essential.

The regulator is provided in a compact TO-220 package, known for its robustness and ease of handling in manufacturing. The ADP3339AKC-2.85-RL is also available in a tape and reel format, denoted by the 'RL' suffix, which facilitates automated assembly processes, making it an ideal choice for high-volume production environments.

Overall, the ADP3339AKC-2.85-RL from Analog Devices Inc. is a reliable and efficient solution for applications requiring a high-quality, fixed-output voltage regulator. Its combination of low dropout, high accuracy, and robust protection features make it an excellent choice for powering sensitive electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess