EN
  • EN
  • DE

HMC637ALP5ETR

Part No HMC637ALP5ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 0HZ-6GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC VSAT 0Hz ~ 6GHz 32-QFN (5x5)
Manufacturer Analog Devices Inc.
Package Reel - TR
Mounting Surface Mount
Package 32-VFQFN Exposed Pad
Case / Package 32-QFN (5x5)
Family Name HMC637
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number HMC637ALP5ETR-ND, 1127-3668-6, 1127-3668-1, 1127-3668-2
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 920479-HMC637ALP5ETR
Ultra Librarian 3D Model Ultra Librarian HMC637ALP5ETR CAD Model

Description

Analog Devices Inc. HMC637ALP5ETR RF Amplifier

The HMC637ALP5ETR is a high-performance RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This amplifier is part of the company's extensive range of radio frequency (RF) components, known for their reliability and cutting-edge performance. The HMC637ALP5ETR is particularly suited for applications that require a high degree of signal amplification with minimal distortion across a broad frequency range.

This RF amplifier operates within a frequency range of DC to 24 GHz, making it an ideal choice for a wide array of applications, including test and measurement systems, electronic warfare, telecommunications, and satellite communications. The HMC637ALP5ETR boasts a high gain of 13 dB with an output power of 29 dBm at 1 dB compression point, ensuring strong and clear signal amplification.

One of the key features of the HMC637ALP5ETR is its excellent return loss performance, which minimizes signal reflections and ensures efficient power transfer. Additionally, the amplifier has an integrated voltage regulator, which contributes to its stable performance by providing consistent power supply rejection. The device is also characterized by its low noise figure, which is critical in maintaining the integrity of the signal being amplified.

The HMC637ALP5ETR comes in a compact 5x5 mm surface-mount package, specifically the LP5 package, which is suitable for space-constrained applications. The surface-mount technology (SMT) packaging allows for efficient assembly and integration into various circuit designs. The device is RoHS compliant, adhering to the latest environmental standards and regulations.

Analog Devices Inc. ensures that the HMC637ALP5ETR meets the highest quality and performance standards. The amplifier is designed for easy integration into RF circuits, providing designers with a flexible and robust solution for their amplification needs. With its broad frequency range, high gain, and stable performance, the HMC637ALP5ETR is an excellent choice for professionals looking for a reliable RF amplifier to enhance their system's performance.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $137.8688 $137.8688
2+ $133.2732 $266.5464
3+ $119.4863 $358.4589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess