EN
  • EN
  • DE

ADP3339AKC-33

Part No ADP3339AKC-33
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description High-Accuracy Ultralow IQ, 1.5 A, anyCAP Low Dropout Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Manufacturer Analog Devices Inc.
Win Source Part Number 173236-ADP3339AKC-33
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3339AKC-33 CAD Model

Description

The ADP3339AKC-33 is a high-performance voltage regulator designed and manufactured by Analog Devices Inc., a renowned leader in high-precision electronic components. This regulator is specifically engineered to deliver a stable 3.3V output with an impressive accuracy, making it an ideal choice for sensitive electronic applications requiring a reliable power supply.

Key Features:

  • High Accuracy: The ADP3339AKC-33 offers a precise output voltage with tight regulation, ensuring stable operation even under varying load conditions. Its accuracy is maintained over temperature, line, and load variations.
  • Low Dropout Voltage: With its low dropout performance, this regulator can maintain regulation with minimal difference between the input and output voltage, which is crucial for battery-powered devices where efficiency is key.
  • High Current Capability: Capable of delivering up to 1.5A of output current, this regulator can support a wide range of applications, from microprocessors to peripheral devices.
  • Thermal Overload Protection: The built-in thermal overload protection automatically shuts down the regulator to prevent damage from overheating, ensuring long-term reliability and safety.
  • Current and Thermal Limiting: Integrated current limiting and thermal limiting provide additional layers of protection for the regulator and the powered device, preventing any potential damage due to abnormal operating conditions.
  • Low Noise Operation: Engineered for low noise output, the ADP3339AKC-33 is suitable for noise-sensitive applications such as RF circuits and precision analog systems.
  • Package Options: Available in a compact 5-lead SOT-23 package, the ADP3339AKC-33 is designed for space-constrained applications while offering robust performance.

Applications:

The ADP3339AKC-33 is versatile and can be used in a variety of applications, including:

  • High-performance portable devices
  • Microprocessor/microcontroller power supplies
  • Data storage systems
  • Networking and communication equipment
  • Battery-powered devices

With its combination of accuracy, low dropout, and high current capability, the ADP3339AKC-33 from Analog Devices Inc. is a reliable power management solution that meets the demands of modern electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess