The ADP3339AKCZ-2.5 is a high-performance, low-dropout linear regulator offered by Analog Devices Inc., a renowned leader in the manufacture of precision high-performance integrated circuits. This regulator is designed to provide a stable and accurate 2.5V output voltage, making it an ideal choice for sensitive electronic applications that require a precise power supply.
Key Features
- Output Voltage: Fixed 2.5V with high accuracy.
- High Output Current: Capable of delivering up to 1.5A of continuous output current.
- Low Dropout Voltage: Offers a very low dropout performance, which enhances efficiency and allows operation close to the input voltage.
- Excellent Load and Line Regulation: Maintains a stable output despite changes in load or input voltage, ensuring reliable performance for sensitive electronics.
- Low Noise: Features low output voltage noise, making it suitable for noise-sensitive applications such as RF or precision instrumentation.
- Thermal Overload Protection: Built-in thermal protection that shuts down the regulator to prevent damage from overheating.
- Short Circuit Protection: Offers robust protection against short circuits, enhancing the durability and longevity of both the regulator and the powered device.
- Package: Available in a compact 1.7 mm x 2.9 mm LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications.
Applications
The ADP3339AKCZ-2.5 is versatile and can be used in a wide range of applications, including:
- High-end consumer electronics
- Portable and battery-powered devices
- Medical and healthcare equipment
- Telecommunications infrastructure
- Industrial and instrumentation systems
- Automotive electronics
Product Summary
The ADP3339AKCZ-2.5 from Analog Devices Inc. is a top-notch solution for applications that demand high precision, reliability, and efficiency in power regulation. Its ability to deliver a stable 2.5V output at high currents, combined with its low noise and robust protection features, makes it a highly valuable component in a multitude of electronic systems.