The ADP3405ARU is a high-performance, dual power supply controller designed and manufactured by Analog Devices Inc., a renowned leader in precision high-performance electronics. This integrated circuit (IC) is specifically tailored for managing and controlling power supplies within complex electronic systems.
Key Features
- Dual Output: The device is capable of controlling two separate power supply outputs, providing versatility for various applications.
- High Efficiency: Engineered for optimal power conversion efficiency, the ADP3405ARU minimizes energy loss and heat generation during operation.
- Advanced Control: It includes features such as under-voltage lockout, over-current protection, and thermal shutdown to ensure reliable and safe operation.
- Programmable Frequency: The switching frequency is programmable, allowing designers to optimize the performance based on specific application needs.
- Compact Package: Housed in a space-efficient TSSOP-16 package, the ADP3405ARU is suitable for high-density circuit designs.
Applications
The ADP3405ARU is ideal for a broad range of applications that require precise power supply control, such as:
- Telecommunications equipment
- Networking hardware
- Server and storage systems
- Industrial control systems
- Complex digital devices
Technical Specifications
Parameter
Value
Package Type
TSSOP-16
Input Voltage Range
4.5V to 5.5V
Number of Outputs
2
Operating Temperature
-40°C to +85°C
For detailed technical specifications and application support, it is recommended to refer to the official datasheet provided by Analog Devices Inc. The ADP3405ARU is a testament to Analog Devices' commitment to providing advanced solutions for power management challenges in modern electronics.