EN
  • EN
  • DE

ADP3422J

Part No ADP3422J
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 173301-ADP3422J
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3422J CAD Model

Description

The ADP3422J is a highly integrated, high-performance component from Analog Devices Inc., designed for precision power management in complex digital systems. This versatile device is particularly well-suited for applications such as servers, workstations, graphics cards, and other embedded systems where efficient power regulation and distribution are crucial for performance and stability.

Key Features:

  • Multi-Phase Controller: The ADP3422J is equipped with a multi-phase buck controller, enabling it to deliver stable and efficient power to the latest high-performance processors. This multi-phase approach helps in reducing the overall thermal footprint and improving the power delivery performance.
  • Programmable Frequency: Users can program the operating frequency of the device, allowing for flexibility in the design and optimization of the power supply for specific applications.
  • Voltage Monitoring and Sequencing: The device includes precision voltage monitoring and sequencing capabilities, ensuring that the system's power states are correctly managed for safe operation and power-up sequencing.
  • Digital I/O Pins: The ADP3422J features digital I/O pins that provide a communication interface for status reporting and control functions, facilitating integration with other system components.
  • Overcurrent Protection: Robust overcurrent protection is built-in to prevent damage from power surges or excessive load conditions, enhancing the reliability and longevity of the device and the system it powers.

Applications:

  • High-performance Computing Systems
  • Advanced Graphics Cards
  • Embedded Systems
  • Telecommunications Equipment
  • Enterprise Servers and Workstations

With its cutting-edge design and comprehensive feature set, the ADP3422J from Analog Devices Inc. is a top-tier solution for managing the power requirements of advanced digital systems. Its precision, efficiency, and flexibility make it an indispensable component for engineers looking to optimize their power architecture for performance and reliability.

You May Also Be Interested in

ON Semiconductor
Lowest to $1.6320
NJR Corporation/NJRC
Lowest to $3.2363
ON Semiconductor
Lowest to $10.2980
Toshiba Semiconductor and Storage
Rectifier Diode Switching 200V 20A 35ns 3-Pin(3+Tab) TO-220NIS / DIODE (SWITCHING TYPE POWER SUPPLY APPLICATION)
Lowest to $0.5198
Amd
Lowest to $12.2349
Toshiba Semiconductor and Storage
Rectifier Diode Switching 800V 20A 5-Pin 12-46A1A / RECTIFIER MODULE (THREE PHASE FULL WAVE BRIDGE APLICATIONS)
Lowest to $10.8258
Toshiba Semiconductor and Storage
Need more? Email Us
Intel
Core Logic For SA-110 Microprocessor 256-Pin BGA
Need more? Email Us
Zilog
Lowest to $81.8144

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess