EN
  • EN
  • DE

ADP3605ARU-3

Part No ADP3605ARU-3
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 120 mA Switched Capacitor Voltage Inverter with Regulated Output / Charge Pump INV -3V 120mA 14-Pin TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Analog Devices Inc.
Win Source Part Number 173316-ADP3605ARU-3
Popularity Medium
Supply and Demand Status Balance
Family Name ADP3605
Introduction Date July 27, 1999
ECCN EAR99
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ADP3605ARU-3 CAD Model

Description

ADP3605ARU-3: A High-Efficiency Step-Down DC-DC Converter

The ADP3605ARU-3, crafted by the reputable Analog Devices Inc., is a state-of-the-art step-down DC-DC converter that offers a blend of efficiency, reliability, and performance for a variety of applications. This device is designed to meet the rigorous demands of modern electronic systems, providing a stable and efficient power supply solution.

Key Features of the ADP3605ARU-3:

  • Wide Input Voltage Range: The ADP3605ARU-3 operates over a broad input voltage range, making it suitable for diverse applications and ensuring compatibility with various power sources.
  • Adjustable Output Voltage: Users can set the output voltage to meet the specific requirements of their system, providing flexibility and precision in power management.
  • High Efficiency: With its high-efficiency design, the ADP3605ARU-3 minimizes power loss and heat generation, leading to improved system reliability and longevity.
  • Compact Package: The device comes in a compact TSSOP-16 package, which is ideal for space-constrained applications without compromising on performance.
  • Thermal Protection: The built-in thermal protection feature safeguards the device against overheating, thereby enhancing the safety and durability of the system.
  • Low Ripple and Noise: The ADP3605ARU-3 is engineered to maintain low ripple and noise levels, which is critical for sensitive electronic circuits and ensures stable operation.

Applications:

The versatility of the ADP3605ARU-3 makes it an excellent choice for a wide array of applications, including:

  • Portable devices and battery-powered equipment
  • Telecommunications and networking systems
  • Industrial and automotive electronics
  • Medical devices and instrumentation
  • Consumer electronics

Conclusion:

Analog Devices Inc.'s ADP3605ARU-3 is a robust and efficient step-down DC-DC converter that addresses the needs of modern electronic systems. Its combination of features, such as wide input voltage range, adjustable output, and high efficiency, along with its compact footprint, make it an excellent choice for designers looking to optimize their power supply solutions. Whether for industrial, medical, or consumer applications, the ADP3605ARU-3 is engineered to deliver reliable performance under various conditions.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8743 $61.2010
165+ $0.7173 $118.3545
250+ $0.6953 $173.8250
345+ $0.6734 $232.3230
445+ $0.6503 $289.3835
595+ $0.5833 $347.0635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,700 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess