EN
  • EN
  • DE

ADP3623ARHZ-RL

Part No ADP3623ARHZ-RL
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR 4A DL HS 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting
Rise and Fall Time 10ns, 10ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-MSOP-EP
Win Source Part Number 1015155-ADP3623ARHZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3623ARHZ-RL CAD Model

Description

ADP3623ARHZ-RL: A High-Performance Dual MOSFET Driver from Analog Devices

The ADP3623ARHZ-RL is a high-power, dual-channel MOSFET driver designed to efficiently control the power switching transistors in your electronic applications. Manufactured by Analog Devices Inc., a leader in high-performance semiconductors, this driver is suitable for a wide range of applications including power supplies, motor control, and high-speed switching circuits.

Key Features

  • High Peak Output Current: Capable of delivering up to 2A of peak output current per channel, the ADP3623ARHZ-RL can drive large capacitive loads with ease, ensuring rapid charging and discharging of the gate capacitance of MOSFETs for fast switching performance.
  • Independent Channel Operation: With two independently controlled channels, this driver provides flexibility in designing complex power management systems. Each channel can be used to drive a separate MOSFET or be combined for higher current applications.
  • Wide Supply Voltage Range: Operating from a supply voltage range of 4.5V to 18V, the ADP3623ARHZ-RL is versatile and can be integrated into various circuit designs without the need for additional voltage regulation components.
  • Robust Protection Features: Built-in features such as under-voltage lockout (UVLO), over-temperature shutdown, and cross-conduction protection ensure reliable operation and safeguard the MOSFETs and the driver itself from adverse conditions.
  • Fast Propagation Delays: The device boasts fast propagation delays and short rise and fall times, which enable high-frequency operation and improve the overall efficiency of the power conversion system.

Applications

The ADP3623ARHZ-RL is ideal for synchronous rectification in DC-DC converters, motor control circuits, and Class-D audio amplifiers where high-speed and efficient switching are crucial. Its robust design also makes it a suitable choice for harsh industrial environments where reliability is a key concern.

Package and Availability

This MOSFET driver comes in a compact 10-lead MSOP (Mini Small Outline Package) with an exposed pad for enhanced thermal performance. The part number suffix 'RL' indicates that the device is provided in tape and reel packaging, which is optimized for automated assembly processes. Analog Devices Inc. ensures the availability of this product for both small-scale prototyping and large-volume production, catering to the diverse needs of the electronics industry.

With its combination of performance, flexibility, and reliability, the ADP3623ARHZ-RL from Analog Devices Inc. is an excellent choice for driving MOSFETs in your next high-performance power management project.

You May Also Be Interested in

Infineon Technologies
4.5V~20V 8A 4A SOIC-16-300mil Gate Drivers RoHS
Lowest to $0.8732
Texas Instruments
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 16SOIC
Lowest to $12.1018
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5179 $57.9117
56+ $2.0663 $115.7128
87+ $2.0016 $174.1392
120+ $1.9369 $232.4280
155+ $1.8723 $290.2065
207+ $1.6782 $347.3874
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,480 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess