EN
  • EN
  • DE

ADP3802AR

Part No ADP3802AR
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
RoHS Compliant
Win Source Part Number 1043719-ADP3802AR
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ADP3802AR CAD Model

Description

The ADP3802AR is a high-performance integrated circuit (IC) designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This IC is specifically engineered to provide reliable and efficient power management solutions across a variety of applications.

Key Features

  • High Efficiency: The ADP3802AR is designed for optimal power conversion efficiency, which is crucial for minimizing heat generation and power loss in electronic systems.
  • Voltage Regulation: It provides precise voltage regulation, ensuring stable operation of the connected electronic components and systems.
  • Low Dropout: The low dropout (LDO) feature of the ADP3802AR makes it an excellent choice for applications where the supply voltage is very close to the output voltage, thereby maximizing efficiency.
  • Thermal Protection: With built-in thermal protection, the device safeguards itself and the system from damage due to overheating.
  • Wide Operating Temperature Range: The ADP3802AR is designed to operate effectively over a broad temperature range, making it suitable for industrial and automotive applications.

Applications

The versatility of the ADP3802AR allows it to be used in a wide array of applications, including but not limited to:

  • Power supplies for DSPs and microcontrollers
  • Battery-powered devices
  • Portable and handheld equipment
  • Networking and telecommunication systems
  • Automotive electronics

Technical Specifications

Here are some of the technical specifications of the ADP3802AR:

  • Manufacturer: Analog Devices Inc.
  • Part Number: ADP3802AR
  • Package Type: SOP (Small Outline Package)
  • RoHS: Compliant

The ADP3802AR by Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it an exemplary choice for engineers and designers looking to enhance their power management systems. With its advanced features and robust design, the ADP3802AR continues to be a preferred IC for a multitude of electronic applications.

You May Also Be Interested in

Generic
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
TDK Corporation
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Amic
Lowest to $2.1666
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess