The ADP3806J12.5 is a sophisticated battery charge controller designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This charge controller is specifically engineered to facilitate efficient and reliable charging for a variety of battery chemistries, making it a versatile solution for numerous applications.
Key Features
- Voltage Regulation: The ADP3806J12.5 provides precise voltage regulation, ensuring the battery is charged to its optimal voltage level, enhancing battery performance and longevity.
- Current Control: It features programmable charge current control, allowing users to set the appropriate current level for the specific battery being charged, which is critical for maintaining battery health.
- Charge Termination: The device includes charge termination logic, which automatically stops the charging process once the battery reaches full capacity, preventing overcharging and potential damage.
- Thermal Protection: With built-in thermal protection, the ADP3806J12.5 prevents overheating during the charging process, ensuring safety and stability.
- Power Management: Efficient power management capabilities reduce energy consumption and heat generation during operation, contributing to the device's overall efficiency.
Applications
The ADP3806J12.5 is suitable for a wide range of applications, including:
- Portable electronic devices
- Consumer electronics
- Industrial and medical equipment
- Energy storage systems
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
4.5V to 28V |
| Charge Voltage |
12.5V (fixed) |
| Charge Current (max) |
Adjustable via external resistor |
| Operating Temperature |
-40°C to +85°C |
| Package |
Compact and robust packaging options available |
For detailed technical specifications, application notes, and support resources, please visit the Analog Devices Inc. website or contact their support team.